EN
  • EN
  • DE

TAS6422QDKQQ1

Part No TAS6422QDKQQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 70W 56HSSOP  /  Amplifier IC 2-Channel (Stereo) Class D 56-HSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 70W x 2 @ 4Ohm
Voltage - Supply 4.5V ~ 26.4V
Features Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 125°C (TA)
Supplier Device Package 56-HSSOP
Package / Case 56-PowerBSSOP (0.295", 7.50mm Width)
Base Product Number TAS6422
Other Names TAS6422QDKQQ1,TEXTISTAS6422QDKQQ1,-296-46957,2156-TAS6422QDKQQ1,296-46957
Standard Package 20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260593-TAS6422QDKQQ1
Ultra Librarian 3D Model Ultra Librarian TAS6422QDKQQ1 CAD Model

Description

Overview of TAS6422QDKQQ1

The TAS6422QDKQQ1 is a state-of-the-art audio amplifier from Texas Instruments, designed to deliver exceptional sound quality for automotive audio applications. This Class-D amplifier is capable of driving up to four independent speaker loads with high efficiency, making it a perfect solution for car entertainment systems, infotainment, and telematics.

Key Features

  • Output Power: The TAS6422QDKQQ1 can provide up to 27W into 4Ω speakers or 45W into 2Ω speakers, ensuring powerful and clear audio output.
  • High Efficiency: With its Class-D operation, the amplifier offers greater than 90% efficiency, reducing power consumption and heat generation.
  • Advanced Modulation Scheme: It uses a flexible PWM modulation scheme that improves the audio performance and reduces electromagnetic interference (EMI).
  • Load Diagnostics: The built-in diagnostics feature allows for real-time monitoring of speaker performance, helping to prevent damage and maintain system reliability.
  • Protection Features: The device includes various protection mechanisms such as overcurrent, short-to-battery, and thermal overload protection, ensuring a robust and durable audio system.
  • I2C Control Interface: The integrated I2C control interface enables easy communication and control, allowing for customization and optimization of audio parameters.

Applications

The TAS6422QDKQQ1 is versatile and can be used in a range of automotive audio applications including:

  • Car audio amplifiers
  • Infotainment systems
  • Telematics systems
  • Advanced driver-assistance systems (ADAS) where audio feedback is required

Quality and Reliability

As with all Texas Instruments products, the TAS6422QDKQQ1 is built with quality in mind. It is designed to meet the stringent requirements of the automotive industry, ensuring long-term reliability and performance in the harsh conditions of automotive environments.

In summary, the TAS6422QDKQQ1 from Texas Instruments represents a blend of audio performance, efficiency, and advanced features, making it an ideal choice for the next generation of automotive audio systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4948 $57.9792
9+ $11.8932 $107.0388
14+ $11.5216 $161.3024
18+ $11.1499 $200.6982
24+ $10.7782 $258.6768
32+ $9.6632 $309.2224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess