EN
  • EN
  • DE

TB5R3LDWR

Part No TB5R3LDWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16SOIC / 0/4 Receiver 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type Receiver
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50 mV
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number TB5R3
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names 2156-TB5R3LDWR-TITR,TEXTISTB5R3LDWR
Standard Package 2,000
Win Source Part Number 1098045-TB5R3LDWR
Ultra Librarian 3D Model Ultra Librarian TB5R3LDWR CAD Model

Description

The Texas Instruments TB5R3LDWR is a high-performance, octal differential line driver designed for digital data transmission over balanced lines. This integrated circuit is part of TI's extensive line of interface products, and it is specifically engineered to deliver fast and reliable communication in industrial, telecom, and networking applications. The TB5R3LDWR is housed in a wide-body SOIC package, ensuring easy integration into a variety of system designs.

Key Features

  • High-Speed Operation: The TB5R3LDWR supports high data rates, making it suitable for advanced communication systems that require rapid data transmission.
  • Differential Output: Its differential line drivers provide improved noise immunity and signal integrity over long cable runs, which is critical for maintaining data fidelity in noisy environments.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power dissipation, which is beneficial for reducing overall system power requirements.
  • Wide Operating Temperature Range: With an industrial temperature range, the TB5R3LDWR can reliably operate in extreme conditions, making it versatile for use in outdoor or harsh industrial settings.
  • Robust Protection Features: The device includes built-in protection against over-temperature and short-circuit events, enhancing system reliability and longevity.

Applications

The TB5R3LDWR is ideally suited for a variety of applications that demand robust and high-speed data communications. These include:

  • Factory automation and control systems
  • Telecommunication infrastructure
  • Networking equipment
  • Professional audio and video equipment
  • High-speed data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TB5R3LDWR is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and dependability for critical applications. With Texas Instruments' reputation for excellence, you can trust the TB5R3LDWR to be a reliable component in your data communication solutions.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess