EN
  • EN
  • DE

TBP18S46N

Part No TBP18S46N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 355772-TBP18S46N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TBP18S46N CAD Model

Description

The TBP18S46N is a high-performance integrated circuit developed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is designed to cater to a wide range of applications, particularly in the fields of digital electronics where reliable and efficient data storage is crucial.

Key Features

  • Memory Type: The TBP18S46N is a PROM (Programmable Read-Only Memory) chip, which allows users to write data once and ensures that the information is retained even when the power is turned off.
  • Storage Capacity: It features a storage capacity that is suitable for firmware storage, device configuration, or any application that requires a permanent data set.
  • Access Time: With its fast access time, this PROM chip provides quick data retrieval, which is essential for high-speed operations and efficient system performance.
  • Package Type: The device comes in a durable and compact package, making it suitable for space-constrained applications while also providing robust protection for the internal circuitry.
  • Power Consumption: Texas Instruments has designed the TBP18S46N to operate with minimal power consumption, which is critical for battery-powered devices and helps to extend the overall product life.

Applications

The versatility of the TBP18S46N allows it to be used in various applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Custom hardware configurations
  • Industrial control systems
  • Telecommunication infrastructure

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TBP18S46N is no exception. It is manufactured using industry-leading processes and subjected to rigorous testing to ensure it meets the high standards expected from Texas Instruments products.

For detailed specifications, technical documentation, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess