EN
  • EN
  • DE

TCA5013ZAHR

Part No TCA5013ZAHR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 48NFBGA  /  Smart Card Interface 48-NFBGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Smart Card
Interface I2C
Voltage - Supply 2.7V ~ 5.5V
Package / Case 48-TFBGA
Supplier Device Package 48-NFBGA (5x5)
Mounting SMD (SMT)
Base Product Number TCA5013
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-40572-1,296-40572-2,-296-40572-1-ND,TCA5013ZAHR-ND,296-40572-6
Standard Package 3,000
Win Source Part Number 970996-TCA5013ZAHR
Ultra Librarian 3D Model Ultra Librarian TCA5013ZAHR CAD Model

Description

The TCA5013ZAHR is a cutting-edge integrated circuit from Texas Instruments, designed to cater to the growing demands of sophisticated electronic systems. This highly versatile chip is an essential component for engineers and developers looking to create reliable and efficient solutions in various applications.

Key Features

  • Security: The TCA5013ZAHR boasts advanced security features, making it suitable for applications that require data protection and authentication, such as access control systems and secure communications.
  • Connectivity: With its robust connectivity options, this product ensures seamless integration into existing systems, enabling high-speed data transfer and communication.
  • Low Power Consumption: Designed with energy efficiency in mind, the TCA5013ZAHR operates on low power, making it ideal for battery-operated devices and applications where power conservation is critical.
  • High Reliability: Texas Instruments is known for its commitment to quality, and the TCA5013ZAHR is no exception. It is built to deliver consistent performance, ensuring reliability for mission-critical applications.

Applications

The versatility of the TCA5013ZAHR allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Secure Access Control Systems
  • Identification and Smart Card Readers
  • Personal Electronics for Secure Transactions
  • Industrial Automation Systems

Technical Specifications

The TCA5013ZAHR is designed with precision, incorporating technical specifications that ensure optimal performance in demanding environments. Some of its technical highlights include:

  • Robust operating temperature range, suitable for industrial applications.
  • Compliance with industry standards, ensuring compatibility and interoperability.
  • Compact package design, facilitating easy integration into space-constrained applications.

Conclusion

With its combination of security features, connectivity, low power consumption, and high reliability, the TCA5013ZAHR from Texas Instruments stands out as a top choice for developers and engineers. Whether it's for secure access, smart card reading, or industrial automation, this chip is engineered to meet the challenges of modern electronic systems.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.9061
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5150 $52.1200
19+ $5.3456 $101.5664
29+ $5.1786 $150.1794
40+ $5.0115 $200.4600
52+ $4.8445 $251.9140
70+ $4.3433 $304.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,110 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess