EN
  • EN
  • DE

TCA6408RGTRG4

Part No TCA6408RGTRG4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description LOW-VOLTAGE 8-BIT I2C AND SMBus I/O EXPANDER WITH INTERRUPT OUTPUT, RESET, AND CONFIGURATION REGISTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1265509-TCA6408RGTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCA6408RGTRG4 CAD Model

Description

Product Overview: TCA6408RGTRG4 from Texas Instruments

The TCA6408RGTRG4 is a robust Integrated Circuit (IC) designed by Texas Instruments, specifically tailored for use in expanding general-purpose input/output (GPIO) lines. This IC is an 8-bit I2C and SMBus I/O expander, enabling a host controller to communicate with multiple I/Os through a simple two-wire bidirectional serial bus. The TCA6408RGTRG4 is ideal for applications where additional I/Os are needed or when limited GPIOs are available on the main controller.

With its operating voltage ranging from 1.65V to 5.5V, the TCA6408RGTRG4 is versatile and can be used in a wide array of systems, making it suitable for both low-voltage and standard applications. The device supports both 100kHz (Standard-mode) and 400kHz (Fast-mode) I2C communication speeds, offering flexibility in system design.

The TCA6408RGTRG4 features an interrupt output which can be configured to reflect any changes on the input ports, thus enabling the host controller to be immediately notified of any input state changes. This is particularly useful for applications that require prompt response times. Additionally, each I/O can be configured as either an input or an output, providing a customizable solution that can adapt to various application needs.

Engineered for reliability and performance, the TCA6408RGTRG4 comes in a compact QFN-16 package, which is not only space-efficient but also offers good thermal performance. The device is specified for operation over the free-air temperature range of -40°C to 85°C, ensuring stable operation across diverse environmental conditions.

Typical applications for the TCA6408RGTRG4 include servers, personal electronics, and industrial automation where it can be used to interface with sensors, push buttons, LEDs, and other peripherals. Its integration in a system simplifies design complexity and can help in reducing the overall bill of materials.

Overall, the TCA6408RGTRG4 from Texas Instruments represents a practical solution for system designers looking to enhance their GPIO capabilities without significant redesign or increased footprint, ensuring a seamless and efficient expansion of system functionalities.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
Nexperia USA Inc.
I2C
Lowest to $17.4627
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1585 $51.8040
57+ $1.7711 $100.9527
88+ $1.7158 $150.9904
121+ $1.6604 $200.9084
156+ $1.6051 $250.3956
209+ $1.4390 $300.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess