EN
  • EN
  • DE
  • IT

TCA6416ARTWR

Part No TCA6416ARTWR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 115371-TCA6416ARTWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCA6416ARTWR CAD Model

Description

Texas Instruments TCA6416ARTWR I/O Expander

The TCA6416ARTWR is a robust I/O expander from Texas Instruments (TI) designed to provide additional I/O capabilities to microcontroller-based systems. It operates as a 16-bit I2C and SMBus I/O expander with interrupt output, making it an ideal choice for applications that require additional I/O ports without the need for increasing the number of microcontrollers or upgrading to larger, more expensive ones.

Key Features:

  • Interface: The device supports I2C and SMBus interfaces, allowing for easy integration with most microcontrollers.
  • Expandability: It offers 16 additional I/O ports, which can be configured as either inputs or outputs.
  • Interrupt Output: An interrupt output signals the host microcontroller when an input state has changed, enhancing system responsiveness.
  • Voltage Range: The TCA6416ARTWR operates over a wide voltage range of 1.65V to 5.5V, making it suitable for various logic levels and power supplies.
  • Package: The device comes in a 24-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Power Consumption: With its low power consumption, it is well-suited for battery-powered and power-sensitive applications.

Applications:

Due to its versatility, the TCA6416ARTWR is used in a wide range of applications, including:

  • Server infrastructure
  • Industrial control systems
  • Consumer electronics
  • Automotive infotainment and body electronics
  • Portable and handheld devices

Reliability and Support:

Texas Instruments is known for its high-quality products and the TCA6416ARTWR is no exception. Customers can expect reliable performance and robust operation over its entire specified temperature range. Additionally, TI provides extensive technical support and documentation, such as datasheets, application notes, and design resources, to facilitate the integration of the TCA6416ARTWR into various designs and applications.

You May Also Be Interested in

ON Semiconductor
PARALLEL I/O PORT, 16-BIT / I/O Expander
Lowest to $1.1577
SMSC Corporation
ENHANCED SUPER I/O WITH LPC INTE / I/O Expander
Need more? Email Us
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $20.1041
Harris Corporation
IC XPNDR 40DIP
Lowest to $20.0605
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us
Silicon Labs
IC XPNDR 400KHZ I2C SPI 20QFN
Lowest to $6.0216
ON Semiconductor
IO EXPANDER / I/O Expander
Lowest to $10.2931
Maxim Integrated
8-PORT I/O EXPANDER
Lowest to $9.7608

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess