EN
  • EN
  • DE

TCA8424RHAR

Part No TCA8424RHAR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Low-Voltage 8x16 Keyboard Scanner with HID over I2C Compliant Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Interface I2C
Operating Supply Voltage 1.65 V ~ 3.6 V
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Mounting SMD
Win Source Part Number 1265517-TCA8424RHAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TCA8424
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TCA8424RHAR CAD Model

Description

Overview of TCA8424RHAR

The TCA8424RHAR is a cutting-edge keyboard controller integrated circuit (IC) developed by Texas Instruments, designed to interface with a wide range of input devices, particularly in the context of human-machine interaction. This IC is particularly suitable for applications requiring a reliable and versatile keyboard scanning mechanism with an I2C interface.

Key Features

  • I2C Interface: The device features a two-wire I2C serial interface, which supports standard (100 kHz), fast (400 kHz), and fast-mode plus (1 MHz) operation. This allows for easy integration with a microcontroller or processor and simplifies the communication protocol for keyboard scanning.
  • Auto-Increment: TCA8424RHAR boasts an auto-increment feature for its internal register pointer, enhancing the efficiency of data transactions over the I2C bus.
  • Key Scan Matrix: It can handle a key scan matrix of up to 10 × 8 keys, providing the capability to manage up to 80 keys in total. This makes it highly adaptable for various keyboard sizes and configurations.
  • Interrupt Output: An interrupt output pin is available, which can be configured to alert the host processor when a key press or release event occurs, reducing the need for continuous polling and thus conserving power.
  • Low Power Consumption: Designed with power efficiency in mind, this device is ideal for battery-powered applications, as it has a low standby current.
  • Built-in Ghost Key Detection: The IC incorporates ghost key detection and reporting, which prevents false key presses in the event of simultaneous multiple key presses.

Applications

The TCA8424RHAR is a versatile component that can be used in a variety of applications. It is particularly well-suited for:

  • Notebook and desktop computers
  • Mobile devices and smartphones
  • Remote controls
  • Industrial control panels
  • Portable instrumentation

Package and Quality

The TCA8424RHAR comes in a compact 40-VQFN (RHA) package, ensuring a small footprint on the PCB while providing robust performance. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

You May Also Be Interested in

Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess