EN
  • EN
  • DE

TCA9539QPWRQ1

Part No TCA9539QPWRQ1
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16BIT 24TSSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features I/O Expander 16 I²C, SMBus 24-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Number of I/O 16
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name TCA9539
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TCA9539QPWRQ1-ND, 296-44183-6, -296-44183-1-ND, 296-44183-1, 296-44183-2, -296-44183-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844251-TCA9539QPWRQ1
Ultra Librarian 3D Model Ultra Librarian TCA9539QPWRQ1 CAD Model

Description

Product Overview: TCA9539QPWRQ1 from Texas Instruments

The TCA9539QPWRQ1 is a robust, automotive-qualified, low-voltage 16-bit I2C-bus I/O expander from Texas Instruments, designed to provide general-purpose remote I/O expansion for most microcontroller families via the I2C interface. This versatile device is particularly suited for automotive applications where additional I/Os are required for switch monitoring, sensor control, and other functions without adding significant load to the microcontroller.

The TCA9539QPWRQ1 operates over a wide supply voltage range of 1.65 V to 5.5 V and can interface with +5 V I/Os without any additional components, making it highly adaptable to various system designs. It features 16 I/O pins that can be independently configured as either inputs or outputs, providing flexibility in various control and interface applications.

The device includes several features that enhance its performance in demanding automotive environments. These features include built-in power-on reset, low standby current, and noise filter on the SCL/SDA inputs to suppress spikes, ensuring reliable operation. Additionally, the I/Os are 5.5 V tolerant when configured as inputs, which provides further protection against higher voltage levels.

For ease of use, the TCA9539QPWRQ1 is equipped with an interrupt output which can be configured to reflect the status of the input pins, thereby reducing the need for continuous polling by the microcontroller, saving valuable processing power and energy. This feature is particularly useful in power-sensitive applications.

The device is offered in a compact TSSOP (PW) 24-pin package, which is space-efficient and suitable for board-constrained applications. The automotive qualification (Q1) ensures that the TCA9539QPWRQ1 meets the stringent requirements for automotive reliability and performance standards, making it an ideal choice for vehicle body electronics, infotainment systems, and other in-vehicle applications.

In summary, the TCA9539QPWRQ1 from Texas Instruments is a highly flexible, automotive-grade I/O expander that offers a simple and cost-effective solution to increase the I/O capabilities of microcontroller-based systems within the automotive sector.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,071 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess