EN
  • EN
  • DE

TCA9545APWR

Part No TCA9545APWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description I2C Bus Switch 1-Element 1-IN 20-Pin TSSOP T/R / IC I2C SW 4CH W/RESET 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 031997-TCA9545APWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 2k pcs
Family Name TCA9545
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TCA9545APWR CAD Model

Description

Overview of Texas Instruments TCA9545APWR

The Texas Instruments TCA9545APWR is a sophisticated integrated circuit that serves as a 4-channel I2C switch with interrupt logic, providing a seamless and efficient means of managing I2C signals. This device is particularly useful for applications where multiple I2C devices with identical addresses need to be connected to a single I2C bus. The TCA9545APWR allows for communication with multiple slave devices by channel selection via I2C commands.

Key Features

  • Multi-Channel I2C Switch: The TCA9545APWR offers four bidirectional translating switches that can be controlled via the I2C bus, enabling connection to four separate I2C slave channels.
  • Interrupt Logic: Each channel has its own interrupt input, which is aggregated to a master interrupt output, simplifying the interrupt structure in complex systems.
  • Level Shifting: The device supports level shifting between different I2C bus voltage levels, allowing for compatibility across various logic levels.
  • Low Standby Current: It is designed for low power consumption, with a standby current of only 1.5 µA, making it suitable for battery-powered and energy-efficient applications.

Applications

The TCA9545APWR is versatile and can be used in a variety of applications. It is ideal for:

  • Servers
  • Telecommunication systems
  • Consumer electronics
  • Embedded systems with multiple I2C devices

Technical Specifications

  • Supply Voltage: 1.65 V to 5.5 V
  • Operating Temperature: -40°C to +85°C
  • Package: 20-pin TSSOP (Thin Shrink Small Outline Package)
  • ESD Protection: Exceeds 2000 V Human Body Model (HBM)

Design and Integration

The TCA9545APWR simplifies design complexity and enhances flexibility in systems requiring multiple I2C devices. With its built-in features, designers can easily integrate the device into their systems, reducing the need for additional components and saving on board space. Texas Instruments provides comprehensive technical documentation and support to facilitate the integration of the TCA9545APWR into various projects.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5948 $50.5580
205+ $0.4881 $100.0605
320+ $0.4728 $151.2960
440+ $0.4576 $201.3440
570+ $0.4423 $252.1110
760+ $0.3966 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,880 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess