EN
  • EN
  • DE

TCAN1463DMTRQ1

Part No TCAN1463DMTRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER SIGNAL IMPROVEMENT CAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201744-TCAN1463DMTRQ1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Interface -Drivers, Receivers, Transceivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Transceiver
Protocol CANbus
Receiver Hysteresis 135 mV
Data Rate 8Mbps
Voltage - Supply 4.5V ~ 5.5V, 4.5V ~ 40V
Operating Temperature -40°C ~ 150°C (TJ)
Ultra Librarian 3D Model Ultra Librarian TCAN1463DMTRQ1 CAD Model

Description

The TCAN1463DMTRQ1 from Texas Instruments is a high-performance automotive CAN FD (Controller Area Network Flexible Data-Rate) transceiver designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is specifically tailored for automotive applications and conforms to the ISO11898-2 (2016) standard, ensuring robust communication in challenging environments.

Key Features

  • High Data Rates: Supports CAN FD data rates up to 5 Mbps, allowing for efficient communication in modern vehicles with enhanced data transmission capabilities.
  • Low Power Mode: Features a low-power mode with remote wake-up capability, enabling energy-saving operations when the network is idle or in standby.
  • Protection Features: Equipped with extensive protection mechanisms, including thermal shutdown, over-voltage, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • ESD Performance: Excellent Electrostatic Discharge (ESD) performance with ±12kV HBM (Human Body Model) protection, safeguarding the transceiver from static electricity and transient voltage spikes.

Applications

The TCAN1463DMTRQ1 is ideal for a wide range of automotive applications, such as:

  • Powertrain systems
  • Chassis and safety systems
  • Advanced driver-assistance systems (ADAS)
  • Body control modules
  • Infotainment and telematics systems

Package and Quality

The device comes in a compact 8-pin VSON package, which is suitable for space-constrained automotive applications. It is also qualified for automotive applications as per the AEC-Q100 Grade 1 standard, ensuring high reliability and performance over a temperature range of -40°C to +125°C.

Manufacturer Support

As with all Texas Instruments products, the TCAN1463DMTRQ1 is backed by comprehensive technical support and documentation, including datasheets, application notes, and design tools, to facilitate rapid development and integration into automotive systems.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5544 $54.4040
80+ $1.2754 $102.0320
125+ $1.2356 $154.4500
170+ $1.1957 $203.2690
220+ $1.1559 $254.2980
290+ $1.0363 $300.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess