EN
  • EN
  • DE

TCM1050DR

Part No TCM1050DR
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description IC TRANSIENT VLT SUPP DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Mixed Technology
Number of Circuits 2
Applications Telecommunications
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 081349-TCM1050DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM1050DR CAD Model

Description

The TCM1050DR from Texas Instruments is a state-of-the-art operational amplifier that offers a perfect blend of features suitable for a wide range of applications. This precision op-amp is designed to meet the requirements of modern electronic circuits, providing low power consumption, high accuracy, and a stable output.

Key Features

  • Low Power Consumption: The TCM1050DR is designed for energy-efficient operations, making it an ideal choice for battery-powered devices and portable applications.
  • High Input Impedance: With its high input impedance, this op-amp minimizes the loading on the input source, preserving signal integrity and ensuring accurate measurements.
  • Low Offset Voltage: The device boasts a low input offset voltage, which reduces error and enhances overall system accuracy.
  • Single Supply Operation: Capable of operating from a single power supply, the TCM1050DR simplifies power supply design and is suitable for a variety of applications.
  • Wide Bandwidth: The op-amp features a wide bandwidth, allowing it to handle a broad range of frequencies and making it versatile for different signal processing tasks.

Applications

The TCM1050DR is well-suited for a multitude of applications, including:

  • Signal Conditioning
  • Data Acquisition Systems
  • Analog Filters
  • Battery-Powered Instruments
  • Sensor Interfaces

Product Specifications

Parameter Value Package/Case SOIC-8 Number of Channels 1 Supply Voltage 2.7V to 10V Operating Temperature -40°C to 85°C Mounting Type Surface Mount

The TCM1050DR operational amplifier by Texas Instruments is a robust and reliable component that delivers high performance in a compact package. Whether you are designing consumer electronics, medical devices, or industrial equipment, the TCM1050DR is an excellent choice for a wide range of precision amplification needs.

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0658 $53.2900
115+ $0.8746 $100.5790
180+ $0.8472 $152.4960
245+ $0.8199 $200.8755
320+ $0.7926 $253.6320
425+ $0.7106 $302.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess