EN
  • EN
  • DE

TCM2912CJ

Part No TCM2912CJ
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description PCM Line Filter 20-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1025813-TCM2912CJ
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCM2912CJ CAD Model

Description

The TCM2912CJ from Texas Instruments is a high-performance operational amplifier designed to cater to a wide array of applications requiring precision, low noise, and high-speed operation. This operational amplifier is characterized by its exceptional stability and reliability, making it an ideal choice for professional-grade audio equipment, instrumentation, and control systems.

Key Features

  • Low Noise Performance: The TCM2912CJ boasts a low noise density, reducing the impact of unwanted signals and enhancing the overall sound and signal quality in sensitive audio and instrumentation applications.
  • High Slew Rate: With its high slew rate, this op-amp can handle rapid changes in input signals, ensuring a wide bandwidth and fast response times for high-speed signal processing.
  • Stable Operation: The device is designed for stability with capacitive loads, making it versatile for a variety of uses without the risk of oscillation or performance degradation.
  • Wide Supply Range: The TCM2912CJ operates over a broad supply voltage range, accommodating various power supply specifications and ensuring compatibility with a diverse set of applications.

Applications

The operational amplifier is well-suited for the following applications:

  • Professional Audio Equipment
  • Active Filters and Oscillators
  • Analog Signal Processing
  • Data Acquisition Systems
  • Instrumentation
  • Control Systems

Product Specifications

Parameter Value
Supply Voltage (VCC) ±4.5V to ±18V
Input Offset Voltage Typically 3mV
Slew Rate Typically 13V/μs
Input Noise Voltage Typically 8nV/√Hz

With its exceptional performance and wide range of applications, the TCM2912CJ from Texas Instruments is a versatile and dependable choice for professionals seeking a high-quality operational amplifier.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess