EN
  • EN
  • DE

TCM320AC36IPT

Part No TCM320AC36IPT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description VOICE-BAND AUDIO PROCESSORS VBAPE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1265616-TCM320AC36IPT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM320AC36IPT CAD Model

Description

The TCM320AC36IPT is a state-of-the-art analog interface chip from Texas Instruments, designed specifically for telecommunication applications. This integrated circuit is part of TI's extensive range of telecommunications ICs, known for their reliability, performance, and integration capabilities.

Key Features

  • High-Performance Codec: The TCM320AC36IPT features a high-quality analog-to-digital and digital-to-analog converter, ensuring crisp and clear audio transmission, which is essential for telecommunication systems.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, making it ideal for portable and power-sensitive applications.
  • Programmable Gain: It offers programmable gain settings for both the transmit and receive channels, allowing for customization and flexibility in a variety of system designs.
  • Single Power Supply: This device operates on a single power supply, simplifying the power design of the system it's integrated into.
  • Dual-In-Line Package: The TCM320AC36IPT comes in a 16-pin DIP package, making it easy to handle and integrate into existing designs.
  • Extended Temperature Range: It is capable of operating over an extended temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The TCM320AC36IPT is versatile and can be used in a wide range of applications, including:

  • Telecommunication systems
  • Wireless communication devices
  • Speakerphones
  • Modems
  • VoIP systems

Quality and Support

As with all Texas Instruments products, the TCM320AC36IPT is manufactured to the highest quality standards. Customers can expect robust technical support and comprehensive documentation, including datasheets, application notes, and design resources, to facilitate easy integration into their projects.

For engineers and designers looking for a reliable and high-performance analog interface for their telecommunication needs, the TCM320AC36IPT from Texas Instruments represents an excellent choice, offering the perfect blend of performance, power efficiency, and ease of use.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Tyco Electronics
Lowest to $1.1071
Cypress Semiconductor Corp
Lowest to $386.1000
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Intel
Lowest to $50.4238

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess