ON Semiconductor MC74ACT04MEL Overview
The ON Semiconductor MC74ACT04MEL is a high-performance, hex inverter integrated circuit that is part of the high-speed CMOS ACT family. This device is designed to deliver the functionality of six independent inverters in a single package, making it a versatile component for a wide range of digital applications. The MC74ACT04MEL is optimized for operation over a broad power supply range, from 2V to 6V, and features inputs and outputs that are high-impedance, ensuring minimal loading on the circuit.
Key Features
- Logic Type: Hex Inverter
- Supply Voltage Range: 2V to 6V
- Operating Temperature: -55°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- Propagation Delay Time: 8ns at 4.5V
- Current - Quiescent (Max): 2µA
- Current - Output High, Low: 24mA, 24mA
Performance and Quality
The MC74ACT04MEL is designed with the latest CMOS technology, which ensures low power consumption while maintaining high-speed operation. The device's propagation delay is minimal, making it suitable for high-frequency applications. With its capability to operate at extreme temperatures ranging from -55°C to +125°C, the MC74ACT04MEL is reliable in various environmental conditions.
Applications
Due to its versatility and performance, the MC74ACT04MEL is ideal for use in a multitude of digital circuits. Common applications include:
- Waveform generation
- Signal processing
- Logic level conversion
- Function generation
- Complex logic circuits
Reliability and Compliance
ON Semiconductor is committed to providing high-quality products. The MC74ACT04MEL is manufactured under strict quality control standards and is compliant with RoHS directives, ensuring that it meets global environmental standards. Additionally, the device is compatible with standard industry processes, making it easy to integrate into existing designs.