EN
  • EN
  • DE

TFP401AIPZPRQ1

Part No TFP401AIPZPRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description TI PanelBus DIGITAL RECEIVER | IC PANELBUS DVI RCVR 100HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Receiver
Protocol PanelBus
Number of Drivers/Receivers 0/3
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Family Part Number TFP401A
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 727763-TFP401AIPZPRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFP401AIPZPRQ1 CAD Model

Description

The TFP401AIPZPRQ1 is a pivotal product from Texas Instruments designed to facilitate high-quality digital video and audio transmission. This HDMI receiver is adept at handling digital video signals up to 165 MHz, making it suitable for a wide range of applications that require high-definition content processing, including automotive infotainment systems, digital signage, and industrial displays.

Key Features:

  • High-Resolution Support: Capable of supporting resolutions up to 1080p, this receiver ensures that it can handle the most demanding video requirements with ease.
  • Wide Interface Compatibility: The TFP401AIPZPRQ1 is compatible with DVI 1.0 and HDMI 1.1, offering versatility for designers to integrate it into various systems.
  • Enhanced Robustness: Engineered with the automotive environment in mind, this product is designed to withstand the harsh conditions typical of vehicular applications.
  • Pixel Clock Rate: With a pixel clock rate of up to 165 MHz, it ensures smooth video playback without lag or stutter.
  • Integrated Equalizer: The built-in programmable equalizer helps to compensate for PCB, connector, and cable losses, maintaining signal integrity over longer distances.
  • Color Depth: It supports 24-bit color depth, delivering rich and vibrant visuals.
  • Low Power Operation: The device is designed for low power consumption, a crucial feature for battery-powered or energy-sensitive applications.

Applications:

  • Automotive Infotainment and Dashboard Displays
  • Digital Signage and Public Information Displays
  • Industrial and Medical Monitors
  • High-Definition Televisions and Monitors

The TFP401AIPZPRQ1 from Texas Instruments is not just a component; it is a solution that brings high-definition video capabilities to your application with reliability and performance in mind. Its robust design and advanced features ensure that it is a suitable choice for designers looking to create systems that deliver exceptional visual experiences.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1750 $50.8750
12+ $8.3487 $100.1844
19+ $8.0878 $153.6682
26+ $7.8269 $203.4994
34+ $7.5660 $257.2440
45+ $6.7833 $305.2485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess