EN
  • EN
  • DE

TFP410MPAPREP

Part No TFP410MPAPREP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description PanelBus™ DIGITAL TRANSMITTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PanelBus
Packaging Reel - TR
Type Driver
Number of Drivers/Receivers 3/0
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 1266854-TFP410MPAPREP
Manufacturer Homepage www.ti.com
Family Name TFP410
Introduction Date February 13, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TFP410MPAPREP CAD Model

Description

Product Overview: TFP410MPAPREP

The TFP410MPAPREP is a high-performance panel bus interface chip from Texas Instruments designed to facilitate the transmission of pixel data to a variety of display devices. This versatile chip supports a wide range of applications, including high-definition televisions, digital projectors, and high-resolution monitors. With its robust feature set and compliance with the PanelBus™ digital interface specification, the TFP410MPAPREP is an ideal choice for developers looking to create advanced visual display solutions.

Key Features

  • High-Quality Display Interface: The TFP410MPAPREP supports a pixel clock rate of up to 165 MHz, enabling it to handle high-resolution video with ease.
  • Compatibility: It is compatible with the Digital Visual Interface (DVI) 1.0 specification and supports a wide variety of display resolutions.
  • Flexible Operation: The chip can operate in both 12-bit and 24-bit modes, providing flexibility for different color depths and system requirements.
  • Enhanced Functionality: Integrated features such as a programmable pixel data format and on-chip PLL provide enhanced functionality and simplify design.
  • Easy Integration: The TFP410MPAPREP's small footprint and low power consumption make it easy to integrate into existing and new designs.

Applications

The TFP410MPAPREP is suitable for a diverse range of display-related applications. Its ability to deliver high-speed digital video makes it perfect for:

  • High-definition televisions (HDTVs)
  • Digital projectors
  • PC monitors and laptop screens
  • Advanced display systems

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The TFP410MPAPREP is built to meet the highest industry standards, ensuring long-term performance and stability. Additionally, Texas Instruments provides comprehensive technical support for developers, including detailed datasheets, application notes, and design resources to facilitate product integration and speed up time-to-market.

You May Also Be Interested in

Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0216 $68.0432
4+ $27.9152 $111.6608
6+ $27.0428 $162.2568
8+ $26.1705 $209.3640
10+ $25.2981 $252.9810
14+ $22.6811 $317.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 744 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess