EN
  • EN
  • DE

TFP503PZP

Part No TFP503PZP
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Description PANELBUS HDCP DIGITAL RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 364962-TFP503PZP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFP503PZP CAD Model

Description

The TFP503PZP is a digital visual interface (DVI) transmitter from Texas Instruments. This integrated circuit is designed to transmit high-speed digital video data over a DVI link, typically used for connecting a graphics card to a display. It supports resolutions up to UXGA (1600x1200) at 60Hz and provides a reliable and high-quality video signal transmission.

Applications

  • Desktop computers: Connecting graphics cards to LCD monitors and projectors.
  • Laptop computers: Integrating DVI output for external displays.
  • Docking stations: Providing DVI connectivity for portable devices.
  • Digital signage: Driving high-resolution displays in public information systems.
  • Industrial displays: Interfacing with DVI-compatible monitors in industrial environments.

Features

  • DVI 1.0 compliant transmitter: Ensures compatibility with standard DVI receivers.
  • Supports UXGA (1600x1200) resolution at 60Hz: Delivers high-resolution video performance.
  • Low power consumption: Minimizes energy usage in portable devices.
  • Integrated HDCP support: Provides content protection for copyrighted material.
  • 24-bit color support: Enables vibrant and accurate color reproduction.
  • Hot-plug detection: Allows for seamless connection and disconnection of displays.

Benefits

  • High-quality video output: Delivers crisp and clear images.
  • Wide compatibility: Works with a variety of DVI-enabled displays.
  • Reduced system cost: Integrates multiple functions into a single chip.
  • Enhanced content protection: Safeguards copyrighted content.
  • Easy integration: Simplifies the design process.

Additional Details

The TFP503PZP operates on a single 3.3V power supply and includes an integrated phase-locked loop (PLL) for clock generation. It also features hot-plug detection, which allows for the dynamic connection and disconnection of displays without requiring a system reboot. Furthermore, it includes High-bandwidth Digital Content Protection (HDCP) to protect copyrighted content. The TFP503PZP is available in a space-saving package and is designed for ease of integration into various systems that require high-quality digital video output. This chip is ideal for applications where a robust and reliable DVI transmitter is needed, such as desktop and laptop computers, docking stations, and digital signage systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess