EN
  • EN
  • DE
  • IT

THP210DGKT

Part No THP210DGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8VSSOP / Differential Amplifier 1 Circuit 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Slew Rate 15V/µs
Gain Bandwidth Product 9.2 MHz
-3db Bandwidth 7 MHz
Current - Input Bias 200 pA
Voltage - Input Offset 10 µV
Current - Supply 950µA
Current - Output / Channel 950 µA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number THP210
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-THP210DGKTCT,296-THP210DGKTDKR,296-THP210DGKTTR
Standard Package 250
Win Source Part Number 1319541-THP210DGKT
Ultra Librarian 3D Model Ultra Librarian THP210DGKT CAD Model

Description

The Texas Instruments THP210DGKT is a state-of-the-art differential line driver designed for high-speed data transmission over twisted-pair or coaxial cables. This product is part of Texas Instruments' extensive range of interface ICs, which are renowned for their reliability, performance, and innovation.

Key Features

  • High-Speed Performance: The THP210DGKT is engineered to deliver exceptional data rates, making it ideal for applications requiring fast and reliable communication.
  • Differential Output: It provides differential output signals, which enhances noise immunity and allows for longer cable runs without compromising signal integrity.
  • Low Power Consumption: Its energy-efficient design ensures minimal power draw, which is crucial for battery-operated devices and helps to reduce overall system power requirements.
  • Wide Operating Temperature Range: The device is built to operate effectively across a broad temperature range, ensuring consistent performance in various environmental conditions.

Applications

The THP210DGKT is versatile and well-suited for a range of applications, including:

  • High-speed data communication systems
  • Industrial control and automation
  • Video transmission systems
  • Telecommunications equipment
  • Networking equipment

Technical Specifications

The THP210DGKT boasts a robust set of technical specifications:

  • Supply Voltage: 3.3V
  • Operating Temperature: -40°C to +85°C
  • Package: 8-VSSOP (DGK)
  • RoHS Compliant

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the THP210DGKT. Customers can access a wide range of resources, including datasheets, application notes, and design tools, to facilitate product integration and ensure successful deployment in their systems.

You May Also Be Interested in

Texas Instruments
IC AUDIO 2 CIRCUIT 8MSOP
Lowest to $1.2764
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $4.6047
Analog Devices Inc.
Low Cost, High Speed Rail-to-Rail Amplifiers
Need more? Email Us
Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Lowest to $3.2493
Texas Instruments
LMC6062 Precision CMOS Dual Micropower Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Lowest to $11.8340
Analog Devices Inc.
Low Noise, Precision CMOS Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.9034
Renesas Electronics America
IC INST AMP 2 CIRCUIT 16QSOP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.9295
Texas Instruments
IC OPAMP GP 1 CIRCUIT 6USON
Lowest to $1.4181

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.9506 $56.0614
47+ $2.4210 $113.7870
72+ $2.3454 $168.8688
99+ $2.2697 $224.7003
128+ $2.1941 $280.8448
171+ $1.9671 $336.3741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,475 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess