EN
  • EN
  • DE

THS1007IDA

Part No THS1007IDA
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 32TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-TSSOP (0.240", 6.10mm Width)
Case / Package 32-TSSOP
Family Name THS1007
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-2823-5-ND, 296-2823-5-NDR, -296-2823-5, 296-2823-5, THS1007IDAG4, -THS1007IDA-NDR, THS1007IDAG4-ND, -THS1007IDAG4, -THS1007IDAG4-NDR
Quantity per package 46
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936459-THS1007IDA
Ultra Librarian 3D Model Ultra Librarian THS1007IDA CAD Model

Description

Introducing the THS1007IDA from Texas Instruments

The THS1007IDA is a high-performance, precision integrated circuit from Texas Instruments, designed to cater to a wide array of applications that require robust analog signal processing. This device is a testament to Texas Instruments' commitment to providing innovative solutions that enhance the performance and efficiency of electronic systems.

Key Features

  • High-Speed Sampling: The THS1007IDA boasts a rapid sampling rate, making it ideal for applications that require fast data acquisition and processing.
  • Multiple Channels: Equipped with multiple analog input channels, this product allows for simultaneous signal acquisition, increasing the throughput of data conversion in multi-signal environments.
  • High Precision: Accuracy is paramount in signal processing, and the THS1007IDA delivers with its high-precision capabilities, ensuring that signal integrity is maintained throughout the conversion process.
  • Low Power Consumption: Despite its high performance, this device is designed to be power-efficient, helping to reduce the overall energy consumption of the system it is integrated into.
  • Compact Form Factor: The THS1007IDA comes in a space-saving package, making it suitable for use in systems where board space is at a premium.

Applications

The versatility of the THS1007IDA allows it to be used in a variety of applications, including but not limited to:

  • Medical instrumentation
  • Test and measurement systems
  • Data acquisition systems
  • Communication infrastructure
  • Industrial control systems

Reliability and Support

As with all Texas Instruments products, the THS1007IDA is built with reliability in mind. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring long-term stability and performance. Additionally, Texas Instruments provides comprehensive technical support for their products, including detailed datasheets, application notes, and customer support services to assist with integration and troubleshooting.

For engineers and system designers seeking a reliable, high-performance analog signal processing solution, the THS1007IDA from Texas Instruments represents a superior choice that combines speed, precision, and power efficiency in a compact package.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3923 $53.9230
23+ $4.4245 $101.7635
35+ $4.2862 $150.0170
49+ $4.1480 $203.2520
63+ $4.0097 $252.6111
84+ $3.5949 $301.9716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess