EN
  • EN
  • DE

LTC1274ISW

Part No LTC1274ISW
Manufacturer Linear Integrated Systems
Description 12-Bit, 10mW, 100ksps ADCs with 1A Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Integrated Systems
Win Source Part Number 1207297-LTC1274ISW
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1274ISW CAD Model

Description

The LTC1274ISW is a 12-bit, 3Msps analog-to-digital converter (ADC) from Linear Technology (now Analog Devices). It features a sample-and-hold circuit and a high-speed serial interface. The device is designed for high-speed data acquisition in various applications.

Applications

  • Data Acquisition Systems: Used in high-speed data acquisition systems for industrial and scientific applications.
  • Medical Imaging: Employed in medical imaging equipment for digitizing analog signals.
  • ATE (Automatic Test Equipment): Provides high-speed analog-to-digital conversion in ATE systems.
  • Communication Systems: Used in communication systems for signal processing.
  • High-Speed Control Systems: Provides real-time analog-to-digital conversion in control systems.

Features

  • 12-Bit Resolution: Offers high-resolution analog-to-digital conversion.
  • 3Msps Sampling Rate: Provides high-speed data acquisition.
  • Serial Interface: Simplifies interfacing with microcontrollers and digital signal processors.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • Internal Sample-and-Hold: Ensures accurate signal capture.

Benefits

  • High-Precision Conversion: 12-bit resolution provides accurate analog-to-digital conversion.
  • High-Speed Data Acquisition: 3Msps sampling rate enables real-time data acquisition.
  • Simplified Interfacing: Serial interface simplifies system design and reduces component count.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Accurate Signal Capture: Internal sample-and-hold circuit ensures accurate signal representation.

The LTC1274ISW operates from a single 5V power supply and features a low input capacitance. The serial interface allows for easy communication with digital systems. Its key specifications make it suitable for applications requiring high-speed, high-resolution analog-to-digital conversion.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess