EN
  • EN
  • DE

THS1403CPFB

Part No THS1403CPFB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 14BIT 3MSPS A/D W/REF 48-TQFP / 14 Bit Analog to Digital Converter Input 1 48-TQFP (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 3M
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating 0°C ~ 70°C
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Type Surface Mount
Base Product Number THS140
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Win Source Part Number 365617-THS1403CPFB
Ultra Librarian 3D Model Ultra Librarian THS1403CPFB CAD Model

Description

The THS1403CPFB is a state-of-the-art, high-speed, 14-bit Analog-to-Digital Converter (ADC) developed by Texas Instruments. This precision ADC is capable of converting analog signals to digital at a rate of up to 3 Mega samples per second (MSPS), providing excellent data acquisition performance for a wide range of applications.

Key Features

  • High Resolution: With its 14-bit resolution, the THS1403CPFB ensures high-precision measurements, making it ideal for applications that require accurate signal processing.
  • Fast Sampling Rate: The device's 3MSPS sampling rate allows for the capture of fast transient signals, which is critical for high-speed data acquisition systems.
  • Low Power Consumption: Designed for efficiency, the THS1403CPFB operates with low power consumption, which is essential for portable and battery-powered devices.
  • Differential Inputs: The ADC features differential inputs that provide improved noise immunity and allow for the accurate measurement of small signal amplitudes in the presence of common-mode noise.
  • Flexible Power Supply: It supports a wide range of power supply voltages, enhancing its adaptability to various system designs.
  • Programmable Gain Amplifier: An integrated programmable gain amplifier (PGA) offers selectable gain settings, enabling the ADC to accommodate different input signal ranges without external components.

Applications

The THS1403CPFB is versatile and can be utilized in numerous applications, including:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Communication Systems
  • Digital Oscilloscopes
  • Test and Measurement Equipment

Package and Reliability

Encased in a robust PowerPAD™ 48-pin TQFP package, the THS1403CPFB ensures reliable operation even in harsh environments. Texas Instruments' commitment to quality means that this ADC is designed to meet stringent industry standards, providing a dependable solution for critical systems where performance and reliability are paramount.

For designers and engineers looking for a high-performance ADC that combines speed, precision, and low power consumption, the THS1403CPFB from Texas Instruments is an excellent choice that will meet and exceed the demands of today's complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess