EN
  • EN
  • DE

THS3201DGNRG4

Part No THS3201DGNRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.8-GHz, LOW DISTORTION, CURRENT-FEEDBACK AMPLIFIER | IC OPAMP CFA 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Amplifier Type Current Feedback
Slew Rate 9800V/μs
-3db Bandwidth 1.8GHz
Current - Input Bias 14μA
Voltage - Input Offset 700μV
Supply Current 14mA
Current - Output / Channel 115mA
Supply Voltage , Single/Dual (±) 6.6V ~ 15V, ±3.3V ~ 7.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number THS3201
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1267046-THS3201DGNRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS3201DGNRG4 CAD Model

Description

Product Overview: THS3201DGNRG4

The THS3201DGNRG4 is a high-speed current feedback amplifier designed and manufactured by Texas Instruments. This device is part of TI's high-performance analog product line, catering to applications requiring high bandwidth and fast settling times. The THS3201DGNRG4 is ideal for professional video electronics, test equipment, and any circuitry demanding high-speed signal processing capabilities.

Key Features

  • High Bandwidth: With a -3dB bandwidth of 1.8 GHz at G = +2, this amplifier is capable of handling high-frequency signals with ease, making it suitable for a wide range of high-speed applications.
  • Fast Settling Time: It boasts an impressive settling time, ensuring quick response to signal changes, which is critical in high-speed data acquisition and signal processing tasks.
  • Output Current: The THS3201DGNRG4 provides an output current of 420 mA, which is beneficial for driving heavy loads or for applications requiring high output drive capability.
  • Low Distortion: The device features low harmonic distortion, which is essential for maintaining signal integrity in high-fidelity audio and video systems.
  • Power Supply Range: It operates over a wide supply voltage range, accommodating various design requirements and ensuring flexibility in system-level power management.

Applications

The versatility of the THS3201DGNRG4 allows it to be used in a multitude of applications. These include:

  • Professional video equipment
  • High-speed data acquisition systems
  • Test and measurement instruments
  • Communication infrastructure
  • Active filter circuits
  • High-speed differential line drivers

Package and Quality

The THS3201DGNRG4 comes in an MSOP-8 (DGN) package, which is compact and suitable for space-constrained applications. The device is RoHS compliant and adheres to Texas Instruments' stringent quality standards, ensuring reliable performance in a variety of operating conditions.

In summary, the THS3201DGNRG4 from Texas Instruments is a robust, high-speed current feedback amplifier that provides designers with a high degree of performance and flexibility for their critical signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $71.6418
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $2.5903
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $71.6418
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess