EN
  • EN
  • DE

MAX6772TASD2+T

Part No MAX6772TASD2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC REG LINEAR 3.3V/ADJ 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Regulator/Supervisor
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 8.75 ms Minimum
Voltage - Threshold 2.888V, Adj
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 705985-MAX6772TASD2+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6772
Introduction Date October 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX6772TASD2+T CAD Model

Description

Maxim Integrated MAX6772TASD2+T Voltage Monitor

The MAX6772TASD2+T from Maxim Integrated is a robust voltage monitor and reset generator designed to enhance system reliability in a variety of applications. This compact device comes in a 8-pin TDFN package, offering a space-saving solution for monitoring the power supply voltage of microprocessors, microcontrollers, and other digital systems.

The MAX6772TASD2+T features a wide operating voltage range, making it suitable for diverse applications that require precise voltage monitoring. This versatile component ensures that your system operates within safe voltage levels by providing an active-low reset signal when the monitored voltage falls below the factory-set threshold. The reset output remains active until the voltage recovers and stabilizes, ensuring the system has adequate time to return to a safe operating condition.

This voltage monitor also features an adjustable reset timeout period, which can be set using external capacitors. This allows designers to tailor the reset assertion time to the specific needs of their application, providing additional flexibility and control over system behavior during power-up, power-down, and brown-out conditions.

The MAX6772TASD2+T is characterized for operation over the extended -40°C to +125°C temperature range, making it suitable for harsh environments and demanding industrial applications. Its low quiescent current consumption makes it ideal for battery-powered and portable devices, where power efficiency is crucial.

With its built-in hysteresis to prevent chattering due to noisy inputs and its ability to reject brief input transients, the MAX6772TASD2+T offers a reliable solution for maintaining system stability. Additionally, it is available in tape and reel packaging, denoted by the "+T" suffix, which facilitates efficient handling and placement during high-volume production.

In summary, the Maxim Integrated MAX6772TASD2+T is a highly reliable and versatile voltage monitor that offers key features for maintaining system integrity and preventing data corruption due to unexpected power fluctuations.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess