EN
  • EN
  • DE

THS3201MDGNREP

Part No THS3201MDGNREP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.8-GHz LOW-DISTORTION CURRENT-FEEDBACK AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Introduction Date February 14, 2006
Estimated EOL Date 2028
Family Name THS3201-EP
Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.ti.com
Win Source Part Number 1267049-THS3201MDGNREP
Manufacturer Package 8-MSOP-PowerPad
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting SMD
Operating Temperature Range -55°C ~ 125°C
Dual Supply Voltage (±) 6.6 V ~ 15 V, ±3.3 V ~ 7.5 V
Output Current per Channel 115mA
Operating Supply Current 14mA
Voltage - Input Offset 700μV
Current - Input Bias 14μA
-3db Bandwidth 1.8GHz
SR - Slew Rate 9800 V/μs
Number of Circuits 1
Amplifier Type Current Feedback
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian THS3201MDGNREP CAD Model

Description

The THS3201MDGNREP is a high-speed, current feedback amplifier that is part of the Texas Instruments range of reliable and high-performance electronic components. This device is specifically designed to cater to a variety of applications that require high bandwidth and fast slew rates. Its robust design and enhanced features make it suitable for use in telecommunications, test equipment, and professional audio systems, among others.

Key Features

  • High Bandwidth: The THS3201MDGNREP boasts an impressive bandwidth that ensures high-speed performance for your signal processing needs.
  • Fast Slew Rate: With its rapid slew rate, this amplifier is capable of handling quick transitions, making it ideal for high-frequency applications.
  • Low Distortion: The device is engineered to maintain signal integrity, thereby reducing distortion and providing clear, accurate amplification.
  • Robust Design: Encased in an 8-pin MSOP PowerPAD™ package, the THS3201MDGNREP is designed for thermal efficiency and space-saving on your PCB.
  • Extended Temperature Range: This component operates reliably over an extended temperature range, making it suitable for use in harsh environments.

Applications

The versatility of the THS3201MDGNREP allows it to be integrated into a wide array of systems. Key applications include:

  • High-speed data acquisition
  • Video amplification
  • Cable drivers
  • Professional audio equipment
  • Test and measurement instruments

Quality and Reliability

As with all Texas Instruments products, the THS3201MDGNREP is manufactured to the highest standards to ensure quality, reliability, and performance. It is part of the Texas Instruments military and space-grade product line, ensuring that it meets stringent requirements for operation in extreme conditions and critical applications.

Ordering Information

For detailed specifications, pricing, and ordering information, please visit the Texas Instruments website or contact your local TI distributor. The THS3201MDGNREP is available for immediate shipment, subject to stock availability. Invest in Texas Instruments' trusted technology to power your high-speed applications with precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess