EN
  • EN
  • DE
  • IT

THS4081IDGN

Part No THS4081IDGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT 8HVSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 230V/µs
-3db Bandwidth 175 MHz
Current - Input Bias 1.2 µA
Voltage - Input Offset 1 mV
Current - Supply 3.4mA
Current - Output / Channel 85 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-HVSSOP
Base Product Number THS4081
Standard Package 80 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 936474-THS4081IDGN
Ultra Librarian 3D Model Ultra Librarian THS4081IDGN CAD Model

Description

Overview of Texas Instruments THS4081IDGN

The Texas Instruments THS4081IDGN is a high-speed voltage feedback amplifier that is designed to meet the rigorous demands of high-performance signal processing applications. This product is part of the THS4081 series, which is renowned for its exceptional speed, low distortion, and high output drive capability.

Key Features

  • High-Speed Performance: The THS4081IDGN offers a slew rate of 3600 V/µs and a wide bandwidth of 155 MHz at a gain of +2, making it suitable for high-speed data acquisition systems, telecommunication circuits, and video processing applications.
  • Low Distortion: With Total Harmonic Distortion (THD) of -80 dBc at 1 MHz, this amplifier ensures signal integrity and minimal distortion, which is critical for applications such as medical imaging and professional audio equipment.
  • High Output Drive: Capable of delivering a robust output drive of ±100 mA, the THS4081IDGN can drive a wide range of loads, including ADCs and DACs that require high current for optimal performance.
  • Flexible Power Supply: The device operates over a wide supply range of ±2.5 V to ±15 V, providing designers with the flexibility to use it in various circuit configurations and applications.
  • Stable Operation: It is designed for stability at gains as low as +2, ensuring reliable performance across various use cases.

Applications

The THS4081IDGN is highly versatile and can be used in a plethora of applications, including:

  • Active filters
  • High-speed integrators
  • ADC/DAC buffers
  • Video and RF amplification
  • Test and measurement equipment
  • Professional audio systems

Packaging and Quality

The THS4081IDGN comes in a compact 8-pin MSOP PowerPAD™ package that facilitates efficient thermal dissipation and space-saving on the PCB. Texas Instruments ensures high-quality manufacturing standards, and the device is RoHS compliant, adhering to environmental regulations.

Conclusion

With its robust set of features, the Texas Instruments THS4081IDGN stands out as a superior choice for engineers and designers looking to enhance the performance of their high-speed signal processing systems. Its combination of speed, power, and precision makes it a valuable component in a wide array of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7865 $53.0110
33+ $3.1069 $102.5277
50+ $3.0098 $150.4900
69+ $2.9127 $200.9763
89+ $2.8157 $250.5973
119+ $2.5244 $300.4036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess