EN
  • EN
  • DE

THS4120CDGK

Part No THS4120CDGK
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 100MHZ 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 55 V/μs
-3db Bandwidth 100MHz
Current - Input Bias 1.2pA
Voltage - Input Offset 3mV
Operating Supply Current 11mA
Channel Output Current 100mA
Supply Voltage - Operating 3 V to 3.5 V, ±1.5 V to 1.75 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1107008-THS4120CDGK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4120CDGK CAD Model

Description

The THS4120CDGK is a high-speed, low-distortion, voltage-feedback operational amplifier from Texas Instruments designed to meet the rigorous demands of a wide range of signal processing applications. This op-amp features a remarkable unity-gain bandwidth of 410 MHz and a slew rate of 2200 V/µs, making it an excellent choice for video, communication, and test instrumentation systems.

Key Features

  • High-Speed Performance: With a 410 MHz unity-gain bandwidth and 2200 V/µs slew rate, the THS4120CDGK provides rapid response times and is suitable for high-frequency signal applications.
  • Low Distortion: The device offers a low harmonic distortion, ensuring signal integrity and quality in high-performance systems.
  • Flexible Power Supply: It operates from a single 5 V supply up to ±5 V dual supplies, accommodating a variety of design requirements.
  • Differential Operation: Capable of differential input and output operation, it is ideal for driving analog-to-digital converters (ADCs) or for use in I/Q channels and other phase-sensitive applications.
  • Output Disable Feature: This allows the output to be placed in a high-impedance state, which is useful for multiplexing and other applications where output isolation is necessary.

Applications

The THS4120CDGK is versatile and can be used in a variety of applications, including:

  • Telecommunications: ADC/DAC buffer, IF/RF signal processing
  • Professional Video Equipment: Video amplifiers, cable drivers
  • Test and Measurement: High-speed instrumentation, oscilloscope amplifiers
  • Audio Processing: High-fidelity preamplifiers and active filters
  • Medical Imaging Systems: Ultrasound and MRI signal amplification

Package and Quality

The THS4120CDGK comes in an 8-pin VSSOP (DGK) package, which is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to stringent industry standards for reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess