EN
  • EN
  • DE
  • IT

THS4130IDR

Part No THS4130IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 225MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 52 V/μs
Gain Bandwidth Product (GBP) 225MHz
-3db Bandwidth 150MHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Operating Supply Current 12.3mA
Channel Output Current 85mA
Supply Voltage - Operating 4 V to 33 V, ±2 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 086737-THS4130IDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4130IDR CAD Model

Description

Product Overview: Texas Instruments THS4130IDR

The THS4130IDR is a high-performance, fully-differential amplifier designed by Texas Instruments to meet the rigorous demands of modern signal processing applications. This versatile component is well-suited for a variety of uses, including telecommunications, medical imaging, professional audio equipment, and test instrumentation. With its precision engineering and robust feature set, the THS4130IDR is a reliable choice for engineers looking to enhance their system designs.

Key Features

  • Fully-Differential Architecture: The THS4130IDR's fully-differential design provides improved noise immunity and allows for the handling of balanced signals, which is essential for high-speed data acquisition and communication systems.
  • High Speed and Bandwidth: With a wide bandwidth of 38MHz and a high slew rate of 130V/μs, this amplifier is capable of processing signals quickly and efficiently, making it ideal for applications requiring fast response times and high-frequency performance.
  • Low Distortion: The device boasts a low harmonic distortion, which ensures that the signal integrity is maintained, and the output remains true to the original input, a crucial factor in audio and precision measurement applications.
  • Flexible Supply Voltage: It operates over a wide supply range of ±2.5V to ±6V, providing designers with the versatility to use it in various circuit configurations and applications.
  • Integrated Shutdown Feature: The THS4130IDR includes a power-down feature that reduces the current consumption to 0.3μA, significantly extending the battery life of portable devices when the amplifier is not in active use.

Package and Quality

The THS4130IDR is offered in a compact SOIC-14 package, which is designed to save valuable board space while still delivering the thermal performance required for reliable operation. Furthermore, Texas Instruments ensures that this product meets stringent quality standards, providing engineers with confidence in the stability and longevity of their designs.

Applications

With its exceptional performance characteristics, the THS4130IDR is an excellent choice for a broad range of applications. It can be used in differential signal processing, active filtering, and driving analog-to-digital converters (ADCs). Its precision and speed also make it suitable for medical electronics, such as MRI and ultrasound equipment, as well as for high-end audio processing where clarity and fidelity are paramount.

In summary, the THS4130IDR from Texas Instruments is a sophisticated, high-performance component that offers designers the quality and versatility needed to excel in today's advanced electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.8656
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8092 $61.2828
21+ $5.5870 $117.3270
32+ $5.4125 $173.2000
43+ $5.2379 $225.2297
56+ $5.0633 $283.5448
75+ $4.5395 $340.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess