The THS4131IDGNRG4 is a high-performance, fully-differential amplifier designed by Texas Instruments to meet the demanding requirements of high-speed signal processing. This versatile component is ideal for a wide range of applications, including telecommunications, test equipment, and professional audio systems.
Key Features
- High Speed: With a wide bandwidth and fast slew rate, the THS4131IDGNRG4 ensures minimal signal distortion in high-speed applications.
- Low Distortion: The device offers low harmonic distortion, making it suitable for precision applications such as medical imaging and high-fidelity audio processing.
- Flexible Power Supply: It operates over a wide range of supply voltages, accommodating various system design requirements.
- Integrated ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, increasing the robustness and longevity of the component.
Technical Specifications
| Parameter |
Value |
| Amplifier Type |
Fully-Differential |
| Number of Circuits |
1 |
| Slew Rate |
4100 V/µs |
| Gain Bandwidth Product |
150MHz |
| Operating Temperature |
-40°C to +85°C |
| Mounting Type |
Surface Mount |
| Package / Case |
8-MSOP-PowerPad |
| Supply Voltage |
±4.5 V to ±15 V |
Applications
The THS4131IDGNRG4's high-speed performance and precision make it an excellent choice for:
- Active filter design
- Data acquisition systems
- Professional audio equipment
- Medical imaging systems
- Telecommunications infrastructure
With its combination of speed, precision, and flexibility, the THS4131IDGNRG4 from Texas Instruments is a high-quality solution for your differential amplification needs.