EN
  • EN
  • DE

THS4141IDGN

Part No THS4141IDGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8HVSSOP / Differential Amplifier 1 Circuit Differential 8-HVSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 450V/µs
Gain Bandwidth Product 205 MHz
-3db Bandwidth 160 MHz
Current - Input Bias 5.1 µA
Voltage - Input Offset 1 mV
Current - Supply 13.2mA
Current - Output / Channel 85 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 33 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-HVSSOP
Base Product Number THS4141
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number THS4141IDGN-ND,TEXTISTHS4141IDGN,THS4141IDGNG4,2156-THS4141IDGN,296-34219-5,THS4141IDGNG4-ND
Standard Package 80
Win Source Part Number 1319840-THS4141IDGN
Ultra Librarian 3D Model Ultra Librarian THS4141IDGN CAD Model

Description

The THS4141IDGN is a high-speed, fully-differential I/O amplifier designed by Texas Instruments to meet the demanding needs of high-performance signal processing applications. This versatile amplifier is well-suited for a range of applications, including telecommunications, test equipment, and active filter circuits.

Key Features

  • High Bandwidth: The THS4141IDGN offers a wide bandwidth of 150 MHz, making it an excellent choice for high-frequency signal amplification.
  • Fast Slew Rate: With a slew rate of 450 V/µs, this amplifier can handle rapid changes in input signals without distortion, ensuring signal integrity.
  • Fully-Differential Architecture: The fully-differential inputs and outputs provide improved noise immunity and are ideal for driving analog-to-digital converters (ADCs) or interfacing with other high-speed data acquisition systems.
  • Low Distortion: The device offers a low harmonic distortion, which is critical for maintaining the quality of the signal in high-fidelity audio and instrumentation applications.
  • High Output Drive: Capable of driving high levels of output current, the THS4141IDGN can easily interface with a variety of loads.
  • Flexible Power Supply: It operates from a ±5 V to ±15 V dual power supply, allowing for use in a wide range of electronic circuits.
  • Robust Packaging: Housed in an 8-pin MSOP PowerPAD package, the THS4141IDGN is designed for thermal efficiency and space-saving on circuit boards.

Applications

The THS4141IDGN's performance characteristics make it an ideal choice for several applications, such as:

  • ADC/DAC Buffering
  • Signal Conditioning
  • Active Filtering
  • Telecommunications Infrastructure
  • Professional Audio Equipment
  • Test and Measurement Systems

Overall, the THS4141IDGN from Texas Instruments is a reliable and high-performing solution for any application requiring precise and efficient signal amplification. Its combination of speed, power, and precision ensures that it meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess