EN
  • EN
  • DE

THS4150IDGNR

Part No THS4150IDGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 340MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 650 V/μs
Gain Bandwidth Product (GBP) 340MHz
-3db Bandwidth 150MHz
Current - Input Bias 4.3μA
Voltage - Input Offset 1.1mV
Operating Supply Current 17.5mA
Channel Output Current 85mA
Supply Voltage - Operating 4 V to 33 V, ±2 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 134047-THS4150IDGNR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4150IDGNR CAD Model

Description

The THS4150IDGNR is a high-performance, low-power, fully-differential amplifier designed by Texas Instruments, a leader in semiconductor solutions. This precision amplifier is ideal for a wide range of applications, including medical instrumentation, professional audio equipment, and industrial process controls, among others.

Key Features

  • Wide Bandwidth: The THS4150IDGNR boasts a wide bandwidth of 80MHz at a gain of +2, making it suitable for high-speed signal processing applications.
  • High Output Drive: Capable of driving ±100mA of output current, this amplifier can easily handle heavy loads without compromising performance.
  • Low Distortion: The device offers a very low total harmonic distortion (THD) of -80dBc, ensuring high-fidelity signal amplification.
  • Flexible Power Supply: It operates with a supply voltage ranging from ±2.25V to ±5.5V, providing versatility in various circuit configurations.
  • Low Noise: With a low voltage noise density of 10nV/√Hz, the THS4150IDGNR ensures a clean and precise signal amplification, ideal for sensitive applications.

Advanced Specifications

The THS4150IDGNR features a differential input and output, which allows for balanced signal transmission, reducing susceptibility to external noise and crosstalk. The device also includes an enable/disable feature that helps reduce power consumption when the amplifier is not in use, making it suitable for battery-powered devices.

Package and Quality

Encased in an 8-pin MSOP PowerPAD package, the THS4150IDGNR is designed for compact PCB layouts, ensuring efficient use of space without sacrificing performance. Texas Instruments is committed to high-quality standards, and this product is no exception, providing reliable and consistent performance across a variety of conditions.

Applications

The THS4150IDGNR's robust feature set makes it an excellent choice for applications requiring high precision and quality signal amplification, such as:

  • Professional Audio Equipment
  • Active Filters
  • Test and Measurement Systems
  • Data Acquisition Systems
  • Medical Instrumentation

With its exceptional performance and versatility, the THS4150IDGNR from Texas Instruments stands out as a top choice for designers seeking a reliable fully-differential amplifier for their high-end applications.

You May Also Be Interested in

Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $1.9645
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess