EN
  • EN
  • DE
  • IT

THS4211DGNRG4

Part No THS4211DGNRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW-DISTORTION HIGH-SPEED VOLTAGE FEEDBACK AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 970 V/μs
GBP - Gain Bandwidth Product 350MHz
-3db Bandwidth 325MHz
Current - Input Bias 7μA
Voltage - Input Offset 3mV
Operating Supply Current 19mA
Output Current per Channel 220mA
Dual Supply Voltage (±) 5 V ~ 15 V, ±2.5 V ~ 7.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1267139-THS4211DGNRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name THS4211
Introduction Date July 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS4211DGNRG4 CAD Model

Description

Product Overview: THS4211DGNRG4

The THS4211DGNRG4 is a high-speed, voltage-feedback amplifier designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This amplifier is well-suited for a wide range of applications, including telecommunications, test equipment, and active filter circuits. Its high slew rate and wide bandwidth make it ideal for high-performance data acquisition systems and video processing applications.

Key Features

  • High Speed: The THS4211DGNRG4 boasts a high slew rate, which allows for rapid changes in output voltage, making it perfect for high-speed signal processing.
  • Wide Bandwidth: With a wide bandwidth, this amplifier is capable of handling a broad range of frequencies, ensuring signal integrity across various applications.
  • Low Distortion: The device offers low harmonic distortion, which is critical for maintaining the quality of the signal in audio and video applications.
  • Single Supply Operation: It can operate from a single supply, simplifying power management in a system design.
  • Flexible Power-Down Option: The THS4211DGNRG4 includes a power-down feature that allows for reduced power consumption when the amplifier is not in active use.

Applications

  • Telecommunications
  • Active Filtering
  • Video Processing
  • Data Acquisition Systems
  • Test Equipment

Package and Quality

The THS4211DGNRG4 comes in an 8-pin MSOP PowerPAD package that is designed to enhance thermal performance and reduce the footprint on the printed circuit board. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured under strict quality control standards and is designed to meet the requirements of the most demanding electronic systems.

Conclusion

Whether you're designing a high-speed communication system or a precise video processing unit, the THS4211DGNRG4 from Texas Instruments provides the performance and reliability needed for your application. Its combination of speed, precision, and flexibility make it an excellent choice for engineers looking to push the boundaries of their system's capabilities.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.2326
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0077 $60.0308
10+ $12.3141 $123.1410
15+ $11.9292 $178.9380
20+ $11.5444 $230.8880
26+ $11.1596 $290.1496
34+ $10.0052 $340.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess