EN
  • EN
  • DE
  • IT

THS4302RGTR

Part No THS4302RGTR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 16QFN / WIDEBAND FIXED-GAIN AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 5500V/μs
Gain Bandwidth Product 12GHz
-3db Bandwidth 2.4GHz
Current - Input Bias 7μA
Voltage - Input Offset 2mV
Current - Supply 37mA
Current - Output / Channel 180mA
Voltage - Supply, Single/Dual (±) 3V ~ 5V, ±1.5V ~ 2.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Part Number Series THS4302
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812260-THS4302RGTR
Ultra Librarian 3D Model Ultra Librarian THS4302RGTR CAD Model

Description

The THS4302RGTR is a high-speed, voltage feedback amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This amplifier is part of the THS4302 family, known for its exceptional performance in terms of speed and bandwidth, making it an ideal choice for a wide range of applications, including test and measurement systems, professional video electronics, and high-speed signal processing.

Key Features

  • High Bandwidth: The THS4302RGTR offers a wide bandwidth of 1.7 GHz, which ensures high-speed performance and the ability to handle fast signal transitions with ease.
  • Fast Slew Rate: With a slew rate of 9000 V/µs, this amplifier can respond quickly to changes in input signals, which is crucial for maintaining signal fidelity in high-speed applications.
  • Low Distortion: The device boasts low harmonic distortion, providing clean and accurate signal amplification, which is essential for high-fidelity audio and video systems.
  • Single Supply Operation: It can operate with a single power supply ranging from 5 V to 12 V, simplifying power management in embedded systems.

Applications

  • High-speed data acquisition
  • Test and measurement equipment
  • Professional video processing
  • Medical imaging systems
  • RF/IF signal processing

Package and Quality

The THS4302RGTR comes in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which is designed for space-constrained applications. The device is provided in tape and reel packaging, facilitating efficient assembly during the manufacturing process. Texas Instruments is committed to high standards of quality and reliability, ensuring that the THS4302RGTR meets the rigorous demands of industrial and commercial applications.

Environmental and Regulatory Compliance

Texas Instruments designs its products with environmental responsibility in mind. The THS4302RGTR is RoHS (Restriction of Hazardous Substances) compliant, indicating that it is free from many harmful substances such as lead, mercury, and cadmium. This compliance ensures that the product is suitable for use in a variety of markets, including those with strict environmental regulations.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7203 $64.3218
13+ $8.7963 $114.3519
20+ $8.5213 $170.4260
28+ $8.2464 $230.8992
36+ $7.9716 $286.9776
48+ $7.1469 $343.0512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess