EN
  • EN
  • DE
  • IT

THS4531AID

Part No THS4531AID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8SOIC  /  Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 390V/µs
Gain Bandwidth Product 27 MHz
Current - Input Bias 200 nA
Voltage - Input Offset 100 µV
Current - Supply 250µA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number THS4531
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -296-35604-5,2156-THS4531AID,296-35604-5,TEXTISTHS4531AID,-296-35604-5-ND
Standard Package 75
Win Source Part Number 1206974-THS4531AID
Ultra Librarian 3D Model Ultra Librarian THS4531AID CAD Model

Description

The THS4531AID is a high-performance, fully-differential amplifier designed by Texas Instruments to deliver precision signal conditioning in a wide range of applications. Its low-power consumption and wide bandwidth make it an ideal choice for battery-powered devices, medical equipment, and high-speed data acquisition systems.

With an ultra-low power operation, the THS4531AID consumes only 250 µA of quiescent current per channel, which significantly extends the battery life of portable devices. Despite its low power usage, it offers a wide bandwidth of 36 MHz and a fast slew rate of 100 V/µs, ensuring that signals are amplified quickly and accurately without distortion.

The device operates over a wide supply range from ±2.25 V to ±5.5 V, allowing for flexible implementation in various system designs. Its rail-to-rail output stage ensures maximum dynamic range, which is particularly important in analog-to-digital conversion applications where every bit of precision counts. Additionally, the amplifier features a high common-mode rejection ratio (CMRR) of 100 dB, which is critical for reducing noise in differential signal processing.

The THS4531AID is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications. It also supports a wide temperature range from -40°C to +125°C, ensuring reliable performance in extreme environments. For design flexibility, the device includes an internal voltage reference that can be overridden by an external reference if desired.

Texas Instruments provides comprehensive technical support for the THS4531AID, including detailed datasheets, application notes, and design resources. This enables engineers to quickly integrate the amplifier into their designs and optimize its performance for their specific requirements. Whether you're designing a high-precision measurement system or a low-power wireless sensor, the THS4531AID offers the performance and versatility needed to achieve outstanding results.

Key Features:

  • Ultra-low power consumption: 250 µA/channel
  • Wide bandwidth: 36 MHz
  • High slew rate: 100 V/µs
  • Wide supply range: ±2.25 V to ±5.5 V
  • Rail-to-rail output
  • High CMRR: 100 dB
  • Extended temperature range: -40°C to +125°C
  • Compact 8-pin SOIC package

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7543 $54.0344
19+ $5.5420 $105.2980
28+ $5.3688 $150.3264
39+ $5.1956 $202.6284
50+ $5.0224 $251.1200
67+ $4.5029 $301.6943
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess