EN
  • EN
  • DE

THS4631DGNR

Part No THS4631DGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH-VOLTAGE, HIGH SLEW RATE, WIDEBAND FET-INPUT OPERATIONAL AMPLIFIER | IC OPAMP GP 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Slew Rate 1000V/μs
Gain Bandwidth Product 210MHz
-3db Bandwidth 325MHz
Current - Input Bias 50pA
Voltage - Input Offset 260μV
Supply Current 11.5mA
Supply Voltage , Single/Dual (±) 10V ~ 30V, ±5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number THS4631
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1267199-THS4631DGNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4631DGNR CAD Model

Description

Introducing the Texas Instruments THS4631DGNR

The THS4631DGNR is a high-speed, fully-differential amplifier designed by Texas Instruments to meet the demanding requirements of modern analog signal processing applications. This precision amplifier is well-suited for a range of applications, including medical instrumentation, test and measurement systems, and high-speed data acquisition, where high bandwidth, low distortion, and low noise are essential.

Key Features

  • Wide Bandwidth: The THS4631DGNR boasts a wide bandwidth of 300 MHz, making it ideal for high-frequency signal amplification.
  • Low Distortion: With a total harmonic distortion (THD) of -85 dBc, this amplifier ensures signal integrity and clarity, minimizing signal artifacts.
  • High Output Current: It is capable of delivering an output current of ±120 mA, suitable for driving heavy loads.
  • Flexible Power Supply: The device operates over a wide supply range of ±5 V to ±15 V, providing design versatility in various applications.
  • Differential Operation: The fully differential architecture provides improved noise rejection and is ideal for driving analog-to-digital converters (ADCs).

Advanced Design

The THS4631DGNR incorporates advanced design techniques to achieve a low noise figure of 4.5 nV/√Hz and an excellent spurious-free dynamic range (SFDR) of 65 dB at 5 MHz. This combination of low noise and high dynamic range makes it an excellent choice for precision applications.

Package and Integration

Encased in an 8-pin MSOP PowerPAD™ package, the THS4631DGNR is designed for thermal efficiency and minimal footprint. The PowerPAD™ package enhances thermal performance, ensuring reliable operation even under high load conditions. Additionally, the amplifier's fully differential inputs and outputs make it easy to integrate into existing designs, simplifying the development process and reducing time to market.

Applications

  • Active filters
  • ADC/DAC buffer
  • Professional audio equipment
  • Communications systems
  • Medical imaging systems

With its robust feature set and high-performance specifications, the THS4631DGNR from Texas Instruments is a versatile solution that can enhance the performance and efficiency of a wide array of electronic systems.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $71.6418
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5316 $50.1264
10+ $10.2824 $102.8240
16+ $9.9611 $159.3776
21+ $9.6397 $202.4337
27+ $9.3184 $251.5968
36+ $8.3544 $300.7584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess