EN
  • EN
  • DE

THS6022-14PIN

Part No THS6022-14PIN
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Win Source Part Number 217021-THS6022-14PIN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS6022-14PIN CAD Model

Description

The THS6022-14PIN is a high-speed, dual-channel operational amplifier designed and manufactured by Texas Instruments, one of the industry leaders in analog IC technology. This op-amp is specifically engineered for applications requiring high bandwidth and fast slew rates, making it an ideal choice for telecommunications, video processing, and test equipment.

Key Features

  • High Bandwidth: The THS6022-14PIN offers a wide bandwidth of up to 275 MHz, which is perfect for processing high-frequency signals without significant attenuation.
  • Fast Slew Rate: With a slew rate of 2400 V/µs, this operational amplifier can handle rapid changes in input signals, ensuring minimal distortion in high-speed applications.
  • Dual Channel: The dual-channel configuration allows for the simultaneous processing of two separate signals or the implementation of complex signal conditioning circuits in a compact form factor.
  • Low Distortion: The device exhibits low levels of total harmonic distortion (THD), which is critical for maintaining signal integrity in audio and video applications.
  • Supply Voltage Range: It operates over a wide supply voltage range from ±5 V to ±15 V, providing flexibility in various circuit designs.
  • Output Current: The THS6022-14PIN is capable of delivering an output current of ±250 mA, making it suitable for driving a range of load conditions.

Applications

The versatility of the THS6022-14PIN makes it well-suited for a variety of applications, including:

  • High-speed data acquisition systems
  • Active filters and line drivers
  • Video amplifiers and buffers
  • Telecommunications equipment
  • Professional audio equipment
  • Medical imaging systems

Package and Quality

The THS6022-14PIN comes in a 14-pin package that ensures a compact footprint while allowing for adequate thermal management. Texas Instruments is known for their commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

For engineers and designers looking for a high-performance operational amplifier with fast response times and excellent signal fidelity, the THS6022-14PIN from Texas Instruments is an exceptional choice that combines functionality with reliability.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess