The THS6022CPWR from Texas Instruments is a high-performance, dual-channel, low-power, current-feedback operational amplifier designed to excel in a wide range of applications. Its robust design and advanced technology make it an ideal choice for telecommunications, professional audio, DSL and cable modems, and a variety of other high-speed communication systems.
Key Features
- High-Speed Performance: With a wide bandwidth of 400 MHz and a high slew rate of 3600 V/µs, the THS6022CPWR ensures fast and accurate signal processing, making it suitable for high-speed data acquisition and signal conditioning.
- Low Distortion: The device offers a low total harmonic distortion (THD) plus noise, which ensures signal integrity and high-quality output, particularly important in audio and video applications.
- Dual-Channel Configuration: The dual operational amplifiers within a single package provide design flexibility and can save space on printed circuit boards (PCBs).
- Power Efficiency: With a low quiescent current, the THS6022CPWR is optimized for power-sensitive applications, contributing to overall system power management and efficiency.
- Wide Supply Range: The device can operate over a wide supply voltage range from ±5V to ±15V, accommodating various use cases and system requirements.
Applications
- Telecommunications
- Professional Audio Equipment
- DSL and Cable Modems
- Video Amplifiers
- Active Filters
- ADC/DAC Buffering
Product Specifications
Parameter
Value
Channels
2
Bandwidth
400 MHz
Slew Rate
3600 V/µs
Supply Voltage Range
±5V to ±15V
Package/Case
TSSOP-16
For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.