EN
  • EN
  • DE

THS6053CPWPR

Part No THS6053CPWPR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC ADSL CPE DVR 175MA 14-HTSSOP / ADSL Driver Dual 170MHz 14-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Driver
Protocol DSL
Number of Drivers/Receivers 2/0
Operating Supply Voltage 5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 796744-THS6053CPWPR
Popularity Medium
Supply and Demand Status Limited
Family Name THS6053
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian THS6053CPWPR CAD Model

Description

The THS6053CPWPR is a high-performance, low-power differential amplifier designed by Texas Instruments, a leader in semiconductor solutions. This amplifier is part of TI's THS series, known for delivering precise and stable performance in a variety of applications. The THS6053CPWPR is specifically crafted for telecommunications, professional audio equipment, and other applications requiring high-speed signal processing.

Key Features

  • Amplifier Type: Differential
  • Supply Voltage: Operates from 5V to 12V
  • Bandwidth: Offers a wide bandwidth of 150 MHz
  • Slew Rate: Fast slew rate of 200 V/µs for responsive signal processing
  • Output Current: Capable of delivering an output current of ±60 mA
  • Low Distortion: Features low harmonic distortion, making it ideal for high-fidelity audio applications
  • Power-Down Mode: Includes a power-down mode for reduced power consumption when not in use
  • Package: Housed in a 14-pin TSSOP (Thin Shrink Small Outline Package), providing a compact solution for space-constrained designs

Applications

The THS6053CPWPR is versatile in its use, suitable for:

  • Telecommunications Infrastructure
  • Professional Audio Equipment
  • Active Filters
  • ADC (Analog-to-Digital Converter) Buffering
  • Line Drivers and Receivers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The THS6053CPWPR is built with this commitment in mind, ensuring reliability and performance consistency. It is designed to meet the stringent requirements of industrial and commercial applications, providing a robust solution for designers looking to enhance their systems with a high-quality differential amplifier.

Environmental Compliance

The THS6053CPWPR from Texas Instruments is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances. This compliance ensures that the product is suitable for use in a wide range of markets, including those with strict environmental regulations.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess