EN
  • EN
  • DE

THS6062IDRG4

Part No THS6062IDRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER FULL 0/2 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 0/2 Receiver Full DSL 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name THS606
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899581-THS6062IDRG4
Ultra Librarian 3D Model Ultra Librarian THS6062IDRG4 CAD Model

Description

The THS6062IDRG4 is a high-speed, low-distortion differential amplifier designed by Texas Instruments to address a wide range of applications, including telecommunications, data acquisition systems, and professional video processing. This versatile amplifier combines excellent dynamic performance with a high level of integration, making it a prime choice for designers who require a balance between speed and power efficiency.

Key Features:

  • Bandwidth and Speed: The THS6062IDRG4 boasts a -3dB bandwidth of 145 MHz and a high slew rate of 410 V/µs, enabling it to handle rapid signal changes with ease, making it ideal for high-speed data and video applications.
  • Low Distortion: With a total harmonic distortion (THD) of -75 dBc at 1 MHz, the amplifier ensures signal fidelity, which is crucial for applications such as medical imaging and professional audio/video equipment.
  • Differential Inputs: The differential input structure provides improved common-mode rejection ratio (CMRR), which minimizes noise and interference, enhancing signal integrity in noisy environments.
  • Flexible Power Supply: The device can operate from a ±5 V to ±15 V power supply, allowing it to be used in various circuit configurations and applications.
  • Output Disable Feature: This feature allows the output stage to be effectively disconnected, reducing power consumption and enabling the sharing of bus lines without signal contention.
  • Robust Packaging: Housed in a VSON-8 package, the THS6062IDRG4 is compact and suitable for space-constrained applications while providing reliable performance.

Applications:

The THS6062IDRG4 is versatile enough to be used in a diverse set of applications. It is particularly well-suited for:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Professional video processing and broadcasting
  • Medical imaging systems
  • Test and measurement instruments

In conclusion, the THS6062IDRG4 from Texas Instruments represents a high-performance solution for system designers seeking a differential amplifier with high speed, low distortion, and excellent signal integrity. Whether it is for advanced communication systems or high-precision video processing, this amplifier is engineered to deliver top-notch performance.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7424 $52.4544
14+ $7.1733 $100.4262
22+ $6.9491 $152.8802
30+ $6.7250 $201.7500
39+ $6.5008 $253.5312
52+ $5.8283 $303.0716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess