EN
  • EN
  • DE

THS7372IPWR

Part No THS7372IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP 4CH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Filter
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 9.5MHz
Operating Supply Current 24.5mA
Channel Output Current 90mA
Supply Voltage - Operating 2.6 V to 5.5 V
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 054713-THS7372IPWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7372IPWR CAD Model

Description

Product Overview: Texas Instruments THS7372IPWR

The THS7372IPWR by Texas Instruments is a high-quality, low-power, fully integrated video amplifier that is designed to facilitate video signal processing in a wide array of applications. This advanced component is part of the THS737x family and is particularly suited for standard-definition (SD) and high-definition (HD) video systems, offering an impressive combination of performance and versatility.

Key Features

  • Integrated Filters: The THS7372IPWR comes with integrated filters that are programmable for SD and HD video signals, allowing for seamless switching between different video standards without the need for external components.
  • Low Power Consumption: This device is designed for efficiency, consuming low power which makes it ideal for portable and battery-powered applications where power conservation is crucial.
  • 6-dB Gain: It features a fixed 6-dB gain to drive 2-Vpp into a double-terminated 75-ohm load, ensuring strong signal transmission without the need for additional amplification.
  • Biased Outputs: The outputs are biased at 1.65 V with AC-coupling capacitors, which is particularly useful for single-supply operations and helps in minimizing disruptions in the video signal.
  • High-Speed Operation: The amplifier supports high-speed operation, making it capable of handling the fast signal transitions required by high-quality video applications.
  • Surface-Mount Package: It is available in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for surface-mount technology, facilitating ease of integration into various circuit designs.

Applications

The THS7372IPWR is a versatile component that can be used in a multitude of video applications, including:

  • Video amplification and buffering for set-top boxes, DVD players, and DVRs
  • Video line driving for security cameras and video conferencing systems
  • Filtering and driving for video DACs in multimedia projectors and video receivers
  • Any application requiring high-quality, reliable video signal amplification

With its robust feature set and Texas Instruments' reputation for quality, the THS7372IPWR is an excellent choice for designers and engineers looking to enhance their video signal processing capabilities with minimal power consumption and maximal performance.

You May Also Be Interested in

Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7536 $52.6080
70+ $1.4389 $100.7230
110+ $1.3939 $153.3290
150+ $1.3490 $202.3500
195+ $1.3040 $254.2800
260+ $1.1691 $303.9660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess