EN
  • EN
  • DE

THS7376IPWR

Part No THS7376IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC SDTV VIDEO AMP 4-CH 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications DVD, Blu-Ray
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 10MHz
Slew Rate 375 V/μs
Operating Supply Current 37mA
Channel Output Current 110mA
Supply Voltage - Operating 2.85 V to 5.5 V
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 032165-THS7376IPWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS7376IPWR CAD Model

Description

Overview of Texas Instruments THS7376IPWR

The THS7376IPWR is a high-quality, low-power, fully differential video amplifier designed by Texas Instruments (TI) to meet the demanding requirements of video processing applications. This versatile amplifier is well-suited for a range of uses, including video broadcasting equipment, surveillance systems, and home theater electronics.

Key Features

  • Integrated Filters: The THS7376IPWR comes with integrated low-pass filters that are specifically designed for standard-definition (SD), high-definition (HD), and full high-definition (FHD) video applications, ensuring clear and crisp video quality across various formats.
  • Low Power Consumption: With a focus on energy efficiency, the THS7376IPWR maintains a low power consumption profile, making it an ideal choice for battery-powered devices or energy-conscious applications.
  • Wide Voltage Range: The device operates over a wide supply voltage range, which allows for flexible integration into different system designs without the need for additional power regulation components.
  • High Drive Capability: Capable of driving heavy loads, the THS7376IPWR can deliver continuous output currents, making it robust enough for demanding video applications.

Applications

The THS7376IPWR's design caters to a variety of applications, including:

  • Video line drivers and buffers
  • Cable drivers
  • Video switchers and routers
  • Personal video recorders (PVRs)
  • Digital video camcorders
  • Security and surveillance cameras

Product Specifications

The THS7376IPWR is available in a TSSOP (Thin Shrink Small Outline Package) form factor, with the following specifications:

  • Package: TSSOP-14
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +85°C

With its combination of performance, power efficiency, and versatility, the Texas Instruments THS7376IPWR is an excellent choice for developers and engineers looking to enhance their video processing capabilities. Its integrated features and robust design ensure that it can meet the rigorous demands of modern video applications.

You May Also Be Interested in

Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Texas Instruments
Lowest to $1.2392
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Texas Instruments
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1455 $51.5475
110+ $0.9399 $103.3890
165+ $0.9106 $150.2490
230+ $0.8812 $202.6760
295+ $0.8518 $251.2810
395+ $0.7637 $301.6615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,658 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess