EN
  • EN
  • DE

THS9000DRDT

Part No THS9000DRDT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP CELLULAR 50-750MHZ 6VSON  /  RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 750MHz 6-VSON (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Texas Instruments
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Frequency 50MHz ~ 750MHz
P1dB 20.6dBm
Gain 15.9dB
Noise Figure 4dB
RF Type Cellular, CDMA, TDMA, PCS
Voltage - Supply 5.5V
Current - Supply 100mA
Test Frequency 350MHz
Mounting SMD (SMT)
Package / Case 6-VDFN Exposed Pad
Supplier Device Package 6-VSON (2x2)
Base Product Number THS900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -THS9000DRDT-NDR,296-16692-1,2156-THS9000DRDT-TITR,296-16692-2,296-16692-1-NDR,296-16692-2-NDR,-296-16692-1-NDR,-296-16692-1,TEXTISTHS9000DRDT,-296-16692-1-ND
Standard Package 250
Win Source Part Number 1027025-THS9000DRDT
Ultra Librarian 3D Model Ultra Librarian THS9000DRDT CAD Model

Description

The THS9000DRDT is a high-performance, precision integrated circuit from Texas Instruments, renowned for their state-of-the-art electronic components. This product is designed to meet the rigorous demands of advanced electronic systems, providing a blend of speed, accuracy, and reliability that is ideal for a wide range of applications.

Key Features

  • High-Speed Operation: The THS9000DRDT is built for applications requiring rapid signal processing, offering swift response times that are critical in high-speed data acquisition and communication systems.
  • Precision Output: Accuracy is paramount in electronic applications, and this product delivers precise output signals, ensuring the integrity of the data is maintained throughout the signal chain.
  • Low Power Consumption: Despite its high-speed capabilities, the THS9000DRDT is designed to be energy-efficient, minimizing power usage and heat generation, which is essential for battery-powered devices and systems with thermal constraints.
  • Robust Design: Texas Instruments’ products are known for their durability, and the THS9000DRDT is no exception. It is built to withstand the challenges of tough industrial environments, ensuring long-term reliability.

Applications

The versatility of the THS9000DRDT allows it to be used in a variety of settings, including:

  • Telecommunications equipment
  • Medical instrumentation
  • Test and measurement systems
  • High-speed data acquisition
  • Digital signal processing

Technical Specifications

The THS9000DRDT comes in a robust package that ensures seamless integration into your system. With its technical specifications designed to meet the needs of advanced electronics, it stands out as a superior choice for professionals seeking quality and performance.

Ordering and Availability

Texas Instruments provides comprehensive support and availability for the THS9000DRDT. Detailed datasheets, application notes, and ordering information can be found on the Texas Instruments website, allowing customers to make informed decisions and manage their inventory effectively.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1965 $50.3755
17+ $5.9049 $100.3833
27+ $5.7203 $154.4481
37+ $5.5358 $204.8246
47+ $5.3513 $251.5111
63+ $4.7977 $302.2551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess