EN
  • EN
  • DE

THVD1450DR

Part No THVD1450DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver Half RS485 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Family Name THVD1450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50395-6, THVD1450DR-ND, 296-50395-2, 296-50395-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845279-THVD1450DR
Ultra Librarian 3D Model Ultra Librarian THVD1450DR CAD Model

Description

The THVD1450DR is a robust RS-485 transceiver from Texas Instruments, designed to operate in demanding industrial environments. This device is a part of TI's interface product line, which is renowned for its reliability and performance. The THVD1450DR allows for bidirectional data communication on multipoint bus transmission lines and is compliant with the TIA/EIA-485A standard.

Key Features

  • Bus-Pin ESD Protection: The THVD1450DR offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring device longevity and stability in harsh electrical environments.
  • Wide Supply Voltage Range: It operates on a wide supply voltage range from 3.3V to 5V, providing flexibility in various application circuits and making it suitable for both 3.3V and 5V systems.
  • Extended Temperature Range: With an operational temperature range from -40°C to 125°C, this transceiver can reliably perform in extreme temperature conditions, which is ideal for industrial applications.
  • Low Power Consumption: The device features a low-power shutdown mode that significantly reduces current consumption when the transceiver is not in use, contributing to energy-efficient designs.
  • High Data Rates: It supports data rates up to 20 Mbps, allowing for high-speed data transmission, which is essential for modern industrial communication protocols.
  • Differential Output Exceeds 2.1V: With a differential output that exceeds 2.1V, the THVD1450DR ensures strong signaling over long cable runs and across various voltage levels.

Applications

The THVD1450DR is ideal for a range of applications that require robust and reliable data communication. These include, but are not limited to, industrial control systems, building automation, factory automation, motor drives, and HVAC systems. Its resilience to noise and potential voltage differences makes it an excellent choice for complex and extensive networks.

Package and Quality

This transceiver comes in an 8-pin SOIC package, which is suitable for compact board layouts. Texas Instruments ensures high manufacturing standards, and the THVD1450DR is no exception, providing both quality and performance for critical communication systems.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8634 $51.8040
145+ $0.7085 $102.7325
220+ $0.6863 $150.9860
305+ $0.6642 $202.5810
390+ $0.6420 $250.3800
525+ $0.5756 $302.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess