EN
  • EN
  • DE

TI20L8-15CFN

Part No TI20L8-15CFN
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099289-TI20L8-15CFN
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TI20L8-15CFN CAD Model

Description

The TI20L8-15CFN is a high-performance integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This precision-engineered IC is part of a family of components that are designed to meet the rigorous demands of today's advanced electronic systems.

Key Features

  • High-Speed Operation: The TI20L8-15CFN is optimized for fast switching and processing, making it suitable for high-speed applications where timing is critical.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is designed to be energy-efficient, helping to reduce the overall power consumption of the systems it is integrated into.
  • Durable Construction: Encased in a robust package, the TI20L8-15CFN is built to withstand challenging conditions and provide reliable performance over a wide temperature range.
  • Compatibility: This IC is compatible with a variety of microprocessors and digital systems, ensuring easy integration into existing designs and platforms.

Applications

The TI20L8-15CFN is versatile and can be used in multiple applications across various industries. Its high-speed and low-power characteristics make it an ideal choice for:

  • Telecommunications equipment
  • Computing devices
  • Automotive systems
  • Industrial control circuits
  • Consumer electronics

Technical Specifications

Parameter Value
Supply Voltage (VCC) Typically 5V
Operating Temperature -40°C to +85°C
Package Type CFN
Speed Grade 15ns

Quality and Reliability

As with all Texas Instruments products, the TI20L8-15CFN is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent reliability requirements for industrial and commercial use. Customers can trust this IC to deliver consistent performance and longevity.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess