EN
  • EN
  • DE

TIBPAL16L8-15C

Part No TIBPAL16L8-15C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1267282-TIBPAL16L8-15C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL16L8-15C CAD Model

Description

The TIBPAL16L8-15C is a high-performance programmable array logic (PAL) device from Texas Instruments, designed to meet the needs of high-speed logic integration. This device is part of the PAL family, which is known for its versatility and efficiency in implementing combinational and sequential logic functions.

Key Features

  • Speed: The TIBPAL16L8-15C offers a maximum propagation delay of 15ns, ensuring fast performance for critical applications.
  • Logic Elements: It contains a matrix of AND gates and a set of programmable OR gates that can be tailored to specific logic functions, providing a customizable logic solution.
  • Outputs: This device features 8 outputs that can be configured either as registered or combinatorial, enhancing its flexibility in various design scenarios.
  • Input/Output Pins: With 20 pins available, the TIBPAL16L8-15C provides ample connectivity for interfacing with other components in a system.
  • Power Supply: It operates on a 5V power supply, which is standard for TTL devices, ensuring compatibility with a wide range of existing systems.
  • Temperature Range: The device is designed to operate over an industrial temperature range, making it suitable for use in harsh environments.
  • Packaging: Available in a 20-pin plastic dip package, it is easy to handle and integrate into various types of hardware designs.

Applications

The TIBPAL16L8-15C is ideal for a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Communication equipment
  • Data processing
  • Custom logic circuits

Programming and Support

Programming the TIBPAL16L8-15C is straightforward, with support from Texas Instruments and various third-party tools. Designers can quickly configure the device to match specific logic requirements, significantly reducing development time and complexity. Texas Instruments also provides detailed documentation and application notes to assist in the design and implementation process.

Quality and Reliability

As with all Texas Instruments products, the TIBPAL16L8-15C is manufactured to high standards, ensuring reliability and performance in demanding situations. Customers can rely on the consistent quality and support that Texas Instruments is known for.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3300 $57.9900
7+ $15.8606 $111.0242
10+ $15.3649 $153.6490
14+ $14.8693 $208.1702
18+ $14.3736 $258.7248
24+ $12.8867 $309.2808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess