EN
  • EN
  • DE

TIBPAL16L8-5CFN

Part No TIBPAL16L8-5CFN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1267288-TIBPAL16L8-5CFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL16L8-5CFN CAD Model

Description

The TIBPAL16L8-5CFN is a high-performance impact programmable array logic device from Texas Instruments, designed to meet the needs of high-speed logic designers. This device belongs to the PAL (Programmable Array Logic) family, which is renowned for its flexibility and efficiency in implementing various logical functions.

With its 20-pin ceramic flat package (CFN suffix), the TIBPAL16L8-5CFN offers a compact solution for complex logic circuits. The device operates at a nominal voltage of 5V, making it compatible with a wide range of digital circuits and systems. Its low power consumption and high-speed performance make it an ideal choice for power-sensitive and time-critical applications.

The TIBPAL16L8-5CFN features a programmable AND array and a fixed OR array with eight outputs. Each output can be programmed to perform a wide variety of combinational logic functions, which gives designers the flexibility to tailor the device to their specific needs. The programmability of the device is facilitated by Texas Instruments' advanced programming algorithms, ensuring reliable and repeatable programming of the logic functions.

This device also boasts a high-speed operation with a maximum propagation delay time, which allows for rapid signal processing and quick response times in critical applications. Its TTL-compatible inputs and outputs ensure easy integration into existing TTL environments. Moreover, the TIBPAL16L8-5CFN is characterized for operation over the full military temperature range, which guarantees reliable performance under extreme conditions.

Texas Instruments provides comprehensive support for the TIBPAL16L8-5CFN, including detailed datasheets, application notes, and programming tools. This ensures that designers can make the most of the device's capabilities and integrate it seamlessly into their projects.

In summary, the TIBPAL16L8-5CFN from Texas Instruments is a versatile, high-speed programmable logic device that offers designers the ability to customize their logic solutions with ease and precision. Its robust design and support from Texas Instruments make it a reliable choice for a wide range of applications in the military, industrial, and commercial sectors.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess