EN
  • EN
  • DE

TIBPAL16R4-10CFN

Part No TIBPAL16R4-10CFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS | IC PLD 10NS 20PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Programmable Type PAL
Parts Input Voltage (V) 5V
Speed 10ns
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number TIBPAL16R4-10C
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 1267291-TIBPAL16R4-10CFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R4-10CFN CAD Model

Description

Product Overview: TIBPAL16R4-10CFN

The TIBPAL16R4-10CFN is a high-performance, programmable array logic device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the TIBPAL series and is tailored to meet the needs of high-speed logic circuit designs.

The TIBPAL16R4-10CFN is a monolithic integrated circuit that provides a versatile platform for implementing customized logic functions. It features a 16-input, 4-output programmable array logic structure, allowing designers to configure the device to perform a wide variety of logic functions such as decoders, encoders, multiplexers, and complex combinational circuits.

With a maximum operating frequency of 10 MHz, this device is well-suited for applications requiring fast performance. The -10CFN suffix indicates the speed grade and package type of the device, ensuring that it can handle the timing requirements of most intermediate-speed logic applications.

The TIBPAL16R4-10CFN comes in a 20-pin ceramic flat package (CFN), which provides excellent thermal characteristics and durability. This package type is ideal for high-reliability applications and environments where robustness is a key concern.

Programming the TIBPAL16R4-10CFN is straightforward, thanks to the user-friendly programming tools and software support provided by Texas Instruments. Designers can easily implement their desired logic functions and reprogram the device if necessary, providing flexibility and adaptability in rapidly changing design requirements.

The device also boasts low power consumption, making it an excellent choice for power-sensitive applications. Its TTL-compatible inputs and outputs ensure that it can interface seamlessly with a wide range of existing digital systems.

In summary, the TIBPAL16R4-10CFN from Texas Instruments is a reliable and versatile programmable logic device that offers a balance between performance and power efficiency. Its programmable nature, coupled with the support for high-speed operation and durable packaging, makes it an ideal choice for designers looking to create complex logic solutions in a compact and efficient manner.

You May Also Be Interested in

Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 25NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Lowest to $2.7224
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 25NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $1.1276
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Advanced Micro Devices
ELECTRICALLY ERASABLE PAL DEVICE / - Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess