EN
  • EN
  • DE

TIBPAL16R6-5CN

Part No TIBPAL16R6-5CN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series IMPACT-X PAL
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type PAL
Voltage - Input 5V
Speed 5ns
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1267301-TIBPAL16R6-5CN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TIBPAL16R6
Introduction Date January 01, 2003
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R6-5CN CAD Model

Description

The TIBPAL16R6-5CN is a high-performance impact PAL (Programmable Array Logic) device designed and manufactured by Texas Instruments. This device is part of the PAL family that is used in a wide range of digital applications due to its versatility and performance attributes.

Key Features

  • Programmable Logic Device: The TIBPAL16R6-5CN is a programmable logic device that allows for the customization of logic functions, enabling designers to tailor its operation for specific design requirements.
  • Speed: With a maximum propagation delay time of 5 ns, this device is optimized for high-speed applications, ensuring quick response times and efficient operation.
  • Logic Elements: It contains a matrix of AND gates and a set of programmable OR gates that can be configured to perform a wide variety of logical operations.
  • Pin Configuration: This PAL device comes in a 20-pin DIP (Dual In-line Package), making it suitable for breadboard prototyping as well as for production-level PCB designs.
  • Power Consumption: It operates with a typical power supply voltage of 5V, providing a balance between power consumption and performance, suitable for many digital circuits.

Applications

The TIBPAL16R6-5CN is widely used in digital systems where a specific logic function needs to be implemented without the complexity or expense of a full microcontroller or custom ASIC. Applications include:

  • Automated test equipment
  • Motor control circuits
  • Communication encoding/decoding
  • Complex state machines
  • Custom logic circuits

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The TIBPAL16R6-5CN is built to meet high industry standards, ensuring long-term reliability for critical applications. With its robust design and Texas Instruments' stringent quality control, this PAL device is an excellent choice for designers looking for a dependable and flexible logic solution.

You May Also Be Interested in

Texas Instruments
IC PLD 25NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Lowest to $2.7224
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $2.9105
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Advanced Micro Devices
ELECTRICALLY ERASABLE PAL DEVICE / - Programmable Logic Device (PLD) IC Macrocells 20-CDIP
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Texas Instruments
IC PLD 25NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $1.1276
Advanced Micro Devices
ELECTRICALLY ERASABLE PAL DEVICE / - Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess