EN
  • EN
  • DE

TIOL111DMWT

Part No TIOL111DMWT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197416-TIOL111DMWT
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Interface- Drivers, Receivers, Transceivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Transceiver
Protocol I/O-Link
Number of Drivers/Receivers 1/1
Data Rate 250kbps
Voltage - Supply 7V ~ 36V
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian TIOL111DMWT CAD Model

Description

The TIOL111DMWT is a robust digital output transceiver module designed by Texas Instruments, tailored specifically for industrial applications. This advanced component is part of the TI's extensive portfolio of interface products, which are engineered to provide reliable and efficient communication in demanding environments.

Key Features

  • High Integration: The TIOL111DMWT integrates a physical layer transceiver and a digital output driver, streamlining the design process and reducing the need for additional components.
  • Wide Supply Voltage Range: It supports a supply voltage range from 10.5V to 60V, making it versatile for various industrial supply standards.
  • Robustness: This device is designed to withstand harsh industrial conditions, featuring over-current, over-temperature, and reverse polarity protection.
  • IO-Link Interface: It is compliant with the IO-Link interface specification, ensuring seamless integration into IO-Link systems for smart factory applications.
  • High-Speed Operation: The TIOL111DMWT can operate at a switching frequency up to 2 kHz, suitable for high-speed digital output applications.
  • Diagnostic Capabilities: Built-in diagnostics facilitate the detection of wire breaks, over-temperature conditions, and other potential issues, enhancing system reliability.

Applications

The TIOL111DMWT is ideal for a wide range of industrial applications, including:

  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems (DCS)
  • Industrial Automation Systems
  • Actuator Controls
  • Smart Sensors and Transducers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TIOL111DMWT is no exception, as it is manufactured under stringent quality control measures to ensure it meets the rigorous standards of industrial performance and longevity.

Environmental Compliance

In line with Texas Instruments' dedication to environmental stewardship, the TIOL111DMWT adheres to RoHS directives and is designed for energy-efficient operation, contributing to a greener manufacturing process and end-user experience.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments official website or contact your local TI representative.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3889 $50.1669
52+ $1.9602 $101.9304
79+ $1.8989 $150.0131
109+ $1.8377 $200.3093
141+ $1.7764 $250.4724
189+ $1.5926 $301.0014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,860 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess