EN
  • EN
  • DE

TL026CPSRG4

Part No TL026CPSRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description DIFFERENTIAL HIGH-FREQUENCY AMPLIFIER WITH AGC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267799-TL026CPSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL026CPSRG4 CAD Model

Description

The TL026CPSRG4 is a high-performance differential amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is tailored to meet the stringent requirements of precision signal conditioning and amplification in a wide array of applications. The TL026CPSRG4 is well-suited for use in test equipment, data acquisition systems, and audio processing, among other applications.

Key Features

  • High Input Impedance: The TL026CPSRG4 offers a high input impedance, which minimizes the loading effect on the signal source and ensures accurate signal acquisition.
  • Low Distortion: The device boasts low harmonic distortion, making it ideal for audio applications and other systems where signal integrity is paramount.
  • Wide Bandwidth: With a wide bandwidth, the TL026CPSRG4 can handle a broad range of frequencies, ensuring versatility in its use across different signal processing tasks.
  • High Slew Rate: The high slew rate of the amplifier allows it to respond quickly to changes in the input signal, an essential feature for high-speed signal processing.
  • Low Noise: Engineered for low noise performance, the TL026CPSRG4 minimizes the introduction of unwanted signals, preserving the quality of the original input.

Applications

The TL026CPSRG4 is designed for a variety of applications, including:

  • Professional audio equipment
  • Instrumentation and test equipment
  • Active filters and oscillators
  • Data acquisition systems
  • Analog-to-digital converters

Product Specifications

The TL026CPSRG4 differential amplifier is available in a PSOP-8 package, providing a compact solution for space-constrained applications. It operates over a wide supply voltage range, accommodating various system designs and requirements. The device also features robust thermal performance, ensuring reliable operation even under challenging conditions.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team for personalized assistance with the TL026CPSRG4.

You May Also Be Interested in

Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Texas Instruments
Lowest to $3.2870
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5900 $51.8000
48+ $2.1252 $102.0096
73+ $2.0588 $150.2924
101+ $1.9924 $201.2324
130+ $1.9259 $250.3670
174+ $1.7267 $300.4458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess