EN
  • EN
  • DE

TC1303B-AD0EMF

Part No TC1303B-AD0EMF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 500 mA Synchronous Buck Regulator, + 300 mA LDO with Power-Good Output | IC REG DL BUCK/LINEAR SYNC 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs 2
Switching Frequency 2MHz
Voltage/Current - Output 1 3.3V, 500mA
Voltage/Current - Output 2 3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Family Part Number TC1303B
Manufacturer Pack Quantity 120
MSL Level 1 (Unlimited)
Win Source Part Number 1264440-TC1303B-AD0EMF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC1303B-AD0EMF CAD Model

Description

The TC1303B-AD0EMF is a sophisticated, high-performance integrated circuit from Microchip Technology, designed to cater to the demanding needs of modern electronic systems. This device combines a synchronous buck regulator (DC-DC converter) with a linear regulator, providing a compact and efficient power management solution.

Key Features

  • High Efficiency: The synchronous buck regulator design ensures high efficiency, which is crucial for battery-operated devices, reducing power loss and heat generation.
  • Dual Output: It offers two outputs, one from the buck converter and one from the linear regulator, allowing for flexible power distribution within electronic systems.
  • Low Quiescent Current: The device is optimized for low quiescent current, extending battery life in portable applications.
  • Power Saving Modes: It includes power-saving modes such as automatic PWM/PFM switching, contributing to reduced power consumption under light load conditions.
  • Wide Input Voltage Range: The TC1303B-AD0EMF operates over a broad input voltage range, accommodating a variety of power sources and ensuring versatility across different applications.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from damage due to overheating, enhancing system reliability.
  • Overcurrent Protection: The integrated overcurrent protection feature prevents damage from excessive current draw, ensuring the safety and longevity of the device.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific requirements, providing design flexibility.
  • Small Package: The compact package size makes it an ideal choice for space-constrained applications.

Applications

The TC1303B-AD0EMF is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless peripherals and IoT devices
  • Point-of-load power supplies
  • Consumer electronics

With its integration of a synchronous buck regulator and a linear regulator in a single package, the TC1303B-AD0EMF from Microchip Technology stands out as a versatile and efficient solution for advanced power management in compact electronic systems.

You May Also Be Interested in

Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess